Sifam Tinsley UK Moving Iron AC Meter SiDE

Description
The moving iron panel meters, DE 48/72/96/144 housed in moulded polycarbonate cases are suitable for the measurement of AC currents for frequency range of 15…400Hz and voltages in the frequency range of 15…100Hz. Moving iron meters indicate rms-values practically independent of waveform even of high harmonics. Error of indication may occur for extreme waveforms (e.g. phase gating controls) & for frequencies above 100KHz. These meters offer several advantages in switchboards and Generating Set Panels. Number of meters can be mounted in a Panel cut out Mosaic mounting). For CT operated ammeters, dials can be fitted based on CT ratio. Glass and bezel can be easily replaced. Features • Scale interchangeability • Near linear scale • Glass filled polycarbonate housing. (UL 94 V-0) • Knife edge pointer • Easily replace able glass and bezel
Datasheet
Description
The moving iron panel meters, DE 48/72/96/144 housed in moulded polycarbonate cases are suitable for the measurement of AC currents for frequency range of 15…400Hz and voltages in the frequency range of 15…100Hz. Moving iron meters indicate rms-values practically independent of waveform even of high harmonics. Error of indication may occur for extreme waveforms (e.g. phase gating controls) & for frequencies above 100KHz. These meters offer several advantages in switchboards and Generating Set Panels. Number of meters can be mounted in a Panel cut out Mosaic mounting). For CT operated ammeters, dials can be fitted based on CT ratio. Glass and bezel can be easily replaced. Features • Scale interchangeability • Near linear scale • Glass filled polycarbonate housing. (UL 94 V-0) • Knife edge pointer • Easily replace able glass and bezel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moving Iron AC Meter - SiDE - Sifam Tinsley UK
Braintree, Essex, United Kingdom
Moving Iron AC Meter
SiDE
Moving Iron AC Meter SiDE
The moving iron panel meters, DE 48/72/96/144 housed in moulded polycarbonate cases are suitable for the measurement of AC currents for frequency range of 15…400Hz and voltages in the frequency range of 15…100Hz. Moving iron meters indicate rms-values practically independent of waveform even of high harmonics. Error of indication may occur for extreme waveforms (e.g. phase gating controls) & for frequencies above 100KHz. These meters offer several advantages in switchboards and Generating Set Panels. Number of meters can be mounted in a Panel cut out Mosaic mounting). For CT operated ammeters, dials can be fitted based on CT ratio. Glass and bezel can be easily replaced. Features • Scale interchangeability • Near linear scale • Glass filled polycarbonate housing. (UL 94 V-0) • Knife edge pointer • Easily replace able glass and bezel

The moving iron panel meters, DE 48/72/96/144 housed in moulded polycarbonate cases are suitable for the measurement of AC currents for frequency range of 15…400Hz and voltages in the frequency range of 15…100Hz.

Moving iron meters indicate rms-values practically independent of waveform even of high harmonics. Error of indication may occur for extreme waveforms (e.g. phase gating controls) & for frequencies above 100KHz.

These meters offer several advantages in switchboards and Generating Set Panels. Number of meters can be mounted in a Panel cut out Mosaic mounting). For CT operated ammeters, dials can be fitted based on CT ratio. Glass and bezel can be easily replaced.

Features

• Scale interchangeability
• Near linear scale
• Glass filled polycarbonate housing. (UL 94 V-0)
• Knife edge pointer
• Easily replace able glass and bezel

Supplier's Site Datasheet

Technical Specifications

  Sifam Tinsley UK
Product Category Analog Panel Meters
Product Number SiDE
Product Name Moving Iron AC Meter
Features Illuminated
Voltage Range 6 to 1000 volts
Current Range 0.1000 to 100 amps
Frequency Range 45 to 65 Hz
Analog Input Channels 1
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Panel Meter, 0-100DCV, + 2% (Full Scale); DC Voltmeter; Annular, Self-Shielding - 70209364 - Allied Electronics, Inc.
Specs
Scale Length 2.3 inch (58.42 mm)
Voltage Range 0.0 to 100 volts
Response Time 1500 milliseconds
View Details
Pointer Frequency Meter - SiFM Series - Sifam Tinsley UK
Specs
Features Illuminated
Voltage Range 57.7 to 500 volts
Frequency Range 45 to 440 Hz
View Details
Presentor - AL Series Analogue Meter - AL19B - Sifam
Specs
Features Illuminated
Scale Type Expanded Scale
Scale Length 1.81 inch (45.97 mm)
View Details