Simpson Electric offers a wide range of reliable and durable analog panel meters to fulfill your application requirements. Analog panel meters are preferable to digital panel meters when readings tend to fluctuate or oscillate and where extended monitoring is required to indicate trends or rates of change. Analog panel meters are easier to read in bright sun-light or well-lit rooms and require no external power source. Simpson's analog meters come in a variety of designs made possible through customized dials, mounting options and a large selection of case styles and sizes.
Simpson Electric Company | |
---|---|
Product Category | Analog Panel Meters |
Product Number | Rugged Seal Style |
Product Name | Analog Panel Meters |
Scale Type | Zero-Left |
Face Type | Rectangular |
Input Type | AC Voltage; DC Voltage; AC Current; DC Current |
Width | 88.9 to 114 mm (3.5 to 4.5 inch) |