The Model 951 is a compact, single-channel digital control and readout device for mass flow controllers, designed for 1/8 DIN panel mounting. It features a 5-digit LED display, integral +/-15 VDC power supply, front-panel pushbutton controls for set point, calibration, and alarms, and supports 0 to 5 VDC analog signal input and output with 10 kΩ output resistance. It is CE approved and operates with ambient temperatures from 32° to 120°F. An optional benchtop stand is available. Model 951 does not support RS-232 or RS-485 communication as standard, though an optional RS-232 interface may be requested from the factory.
The Model 951 is an ultra-compact digital device that is designed to operate a single unit. In addition to power, readout and set point, it offers multiple alarm points and can be easily calibrated in the field to operate both new and existing devices. It is designed for easy panel mounting (1/8 DIN). An optional stand facilitates benchtop usage.
The Model 954 is a state-of-the-art digital system that can operate up to four units. In addition to power, readout and set point, it offers front-panel override for valve shut and purge functions for MFC’s, user programmable K-factors for different gases, engineering units, alarms, independent totalizer for all four channels, master slave ratio control and multiple alarms. It also offers both RS-232 and RS-485 communication via rear-mounted serial ports. The Model 954 is designed for easy panel mounting (1/2 rack) and includes a convenient stand for benchtop usage.
| Sierra Instruments, Inc. | Sierra Instruments, Inc. | |
|---|---|---|
| Product Category | Flow Controllers | Flow Controllers |
| Product Number | FloBox | FloBox |
| Product Name | Control and Readout-951 | Control and Readout-954 |
| Control | Limit | Limit |
| Features | Multi-Function; Totalizing (Length or Roll Diameter) Indication/ Control | Multi-Function; Totalizing (Length or Roll Diameter) Indication/ Control |
| Form Factor | Chassis; DIN | Chassis; Rack; Stand-Alone |
| Interface | Digital Front Panel; Computer Programmable (optional feature) | Digital Front Panel; Computer Programmable |
| Communication / Port Type | RS-232 | RS-232, RS-485 |