SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT9366AI-1B2-33E156.253906

Description
Win Source Part Number: 1314733-SIT9366AI-1B 2-33E156.253906 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9366, Elite Platform™ Type: XO (Standard) Package: Strip Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Frequency: 156.253906 MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±25ppm Current - Supply (Max): 89mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime
Request a Quote Datasheet
Description
Win Source Part Number: 1314733-SIT9366AI-1B 2-33E156.253906 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9366, Elite Platform™ Type: XO (Standard) Package: Strip Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Frequency: 156.253906 MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±25ppm Current - Supply (Max): 89mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1314733-SIT9366AI-1B2-33E156.253906 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1314733-SIT9366AI-1B2-33E156.253906
Crystals, Oscillators, Resonators - Oscillators 1314733-SIT9366AI-1B2-33E156.253906
Win Source Part Number: 1314733-SIT9366AI-1B 2-33E156.253906 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9366, Elite Platform™ Type: XO (Standard) Package: Strip Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Frequency: 156.253906 MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±25ppm Current - Supply (Max): 89mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime

Win Source Part Number: 1314733-SIT9366AI-1B2-33E156.253906
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT9366, Elite Platform™
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.035" (0.90mm)
Mounting: SMD (SMT)
Frequency: 156.253906 MHz
Function: Enable/Disable
Output: LVPECL
Frequency Stability: ±25ppm
Current - Supply (Max): 89mA
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: SiTime

Buy Now Datasheet
Oscillators - 1473-SIT9366AI-1B2-33E156.253906-ND - DigiKey
Thief River Falls, MN, United States
156.253906MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

156.253906MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1314733-SIT9366AI-1B2-33E156.253906 1473-SIT9366AI-1B2-33E156.253906-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; 6-SMD, No Lead
Frequency 156 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data