Win Source Part Number: 1354947-SIT9120AI-2D
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: SiTime
Series: SiT9120
Package: Strip
Product Status: Active
Frequency: 125 MHz
Package / Case: 6-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.039" (1.00mm)
ECCN: EAR99
Function: Enable/Disable
Voltage - Supply: 2.25V ~ 3.63V
Current - Supply (Max): 55mA
Base Resonator: MEMS
Output: LVDS
Frequency Stability: ±20ppm
125MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-SMD, No Lead
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1354947-SIT9120AI-2D1-XXE125.000000 | 1473-SIT9120AI-2D1-XXE125.000000-ND |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO |
| Package / Form Factor | 6-SMD, No Lead | Surface Mount; 6-SMD, No Lead |
| Frequency | 125 MHz | |
| Frequency Stability | 20 ppm | 20 ppm |