SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT9003AC-14-18DO-75.00000T

Description
Win Source Part Number: 1093198-SIT9003AC-14 -18DO-75.00000T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9003 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 75 MHz Output: LVCMOS, LVTTL Frequency Stability: ±100ppm Current - Supply (Max): 3.5mA Current - Supply (Disable) (Max): 0.8µA Spread Spectrum Bandwidth: -0.50%, Down Spread Voltage - Supply: 1.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT9003AC-14-18DO-75 .00000T-ND,1473-SIT9 003AC-14-18DO-75.000 00TTR
Request a Quote Datasheet
Description
Win Source Part Number: 1093198-SIT9003AC-14 -18DO-75.00000T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9003 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 75 MHz Output: LVCMOS, LVTTL Frequency Stability: ±100ppm Current - Supply (Max): 3.5mA Current - Supply (Disable) (Max): 0.8µA Spread Spectrum Bandwidth: -0.50%, Down Spread Voltage - Supply: 1.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT9003AC-14-18DO-75 .00000T-ND,1473-SIT9 003AC-14-18DO-75.000 00TTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1093198-SIT9003AC-14-18DO-75.00000T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1093198-SIT9003AC-14-18DO-75.00000T
Crystals, Oscillators, Resonators - Oscillators 1093198-SIT9003AC-14-18DO-75.00000T
Win Source Part Number: 1093198-SIT9003AC-14 -18DO-75.00000T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9003 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 75 MHz Output: LVCMOS, LVTTL Frequency Stability: ±100ppm Current - Supply (Max): 3.5mA Current - Supply (Disable) (Max): 0.8µA Spread Spectrum Bandwidth: -0.50%, Down Spread Voltage - Supply: 1.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT9003AC-14-18DO-75 .00000T-ND,1473-SIT9 003AC-14-18DO-75.000 00TTR

Win Source Part Number: 1093198-SIT9003AC-14-18DO-75.00000T
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT9003
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 75 MHz
Output: LVCMOS, LVTTL
Frequency Stability: ±100ppm
Current - Supply (Max): 3.5mA
Current - Supply (Disable) (Max): 0.8µA
Spread Spectrum Bandwidth: -0.50%, Down Spread
Voltage - Supply: 1.8V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: SIT9003AC-14-18DO-75.00000T-ND,1473-SIT9003AC-14-18DO-75.00000TTR

Buy Now Datasheet
Oscillators - 1473-SIT9003AC-14-18DO-75.00000TTR-ND - DigiKey
Thief River Falls, MN, United States
75MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V 4-SMD, No Lead

75MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1093198-SIT9003AC-14-18DO-75.00000T 1473-SIT9003AC-14-18DO-75.00000TTR-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 75 MHz
Frequency Stability 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT8208ACP82-18E-75.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Surface Mount Oscillators - ECS-1633-060-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Programmable Oscillators - 510ABA-BAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
VCO / SURF MOUNT / ROHS ESDP - ROS-5150-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details