SiTime Corporation Oscillators SIT8208ACP82-18E-75.000000

Description
75MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
75MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT8208ACP82-18E-75.000000-ND - DigiKey
Thief River Falls, MN, United States
75MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead

75MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1314964-SIT8208ACP82-18E-75.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1314964-SIT8208ACP82-18E-75.000000
Crystals, Oscillators, Resonators - Oscillators 1314964-SIT8208ACP82-18E-75.000000
Win Source Part Number: 1314964-SIT8208ACP82 -18E-75.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8208 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Frequency: 75 MHz Function: Enable/Disable Output: LVCMOS, LVTTL Frequency Stability: ±25ppm Current - Supply (Max): 31mA Voltage - Supply: 1.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime

Win Source Part Number: 1314964-SIT8208ACP82-18E-75.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT8208
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Frequency: 75 MHz
Function: Enable/Disable
Output: LVCMOS, LVTTL
Frequency Stability: ±25ppm
Current - Supply (Max): 31mA
Voltage - Supply: 1.8V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-SIT8208ACP82-18E-75.000000-ND 1314964-SIT8208ACP82-18E-75.000000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm 25 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2016MV-260-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details