SiTime Corporation Oscillators SIT9002AC-232N33DO50.00000

Description
50MHz XO (Standard) LVDS Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet
Description
50MHz XO (Standard) LVDS Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT9002AC-232N33DO50.00000-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) LVDS Oscillator 3.3V 6-SMD, No Lead

50MHz XO (Standard) LVDS Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1315848-SIT9002AC-232N33DO50.00000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1315848-SIT9002AC-232N33DO50.00000
Crystals, Oscillators, Resonators - Oscillators 1315848-SIT9002AC-232N33DO50.00000
Win Source Part Number: 1315848-SIT9002AC-23 2N33DO50.00000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9002 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Mounting: SMD (SMT) Frequency: 50 MHz Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 85mA Spread Spectrum Bandwidth: -0.50%, Down Spread Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime

Win Source Part Number: 1315848-SIT9002AC-232N33DO50.00000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT9002
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.031" (0.80mm)
Mounting: SMD (SMT)
Frequency: 50 MHz
Output: LVDS
Frequency Stability: ±25ppm
Current - Supply (Max): 85mA
Spread Spectrum Bandwidth: -0.50%, Down Spread
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-SIT9002AC-232N33DO50.00000-ND 1315848-SIT9002AC-232N33DO50.00000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm 25 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-250-20-3X-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
5 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 1473-SIT1602AC-12-18S-26.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2XF33FLXI - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details