SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT8924AE-12-33E-25.000000G

Description
Win Source Part Number: 1093196-SIT8924AE-12 -33E-25.000000G Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8924 Type: XO (Standard) Package: Bulk Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 25 MHz Function: Enable/Disable Output: LVCMOS, LVTTL Frequency Stability: ±25ppm Current - Supply (Max): 4.8mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SITSITSIT8924AE-12-3 3E-25.000000G,2156-S IT8924AE-12-33E-25.0 00000G
Request a Quote Datasheet
Description
Win Source Part Number: 1093196-SIT8924AE-12 -33E-25.000000G Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8924 Type: XO (Standard) Package: Bulk Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 25 MHz Function: Enable/Disable Output: LVCMOS, LVTTL Frequency Stability: ±25ppm Current - Supply (Max): 4.8mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SITSITSIT8924AE-12-3 3E-25.000000G,2156-S IT8924AE-12-33E-25.0 00000G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1093196-SIT8924AE-12-33E-25.000000G - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1093196-SIT8924AE-12-33E-25.000000G
Crystals, Oscillators, Resonators - Oscillators 1093196-SIT8924AE-12-33E-25.000000G
Win Source Part Number: 1093196-SIT8924AE-12 -33E-25.000000G Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8924 Type: XO (Standard) Package: Bulk Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 25 MHz Function: Enable/Disable Output: LVCMOS, LVTTL Frequency Stability: ±25ppm Current - Supply (Max): 4.8mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SITSITSIT8924AE-12-3 3E-25.000000G,2156-S IT8924AE-12-33E-25.0 00000G

Win Source Part Number: 1093196-SIT8924AE-12-33E-25.000000G
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT8924
Type: XO (Standard)
Package: Bulk
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1
Mounting: SMD (SMT)
Ratings: AEC-Q100
Frequency: 25 MHz
Function: Enable/Disable
Output: LVCMOS, LVTTL
Frequency Stability: ±25ppm
Current - Supply (Max): 4.8mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: SITSITSIT8924AE-12-33E-25.000000G,2156-SIT8924AE-12-33E-25.000000G

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1093196-SIT8924AE-12-33E-25.000000G
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2018-270-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534AI-H4-DCC-00.256 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.56E-4 MHz
Frequency Stability 100 ppm
View Details