SiTime Corporation Automotive & High Temp Oscillators SIT8920BM-12-33E-25.000000

Description
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote Datasheet
Description
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SIT8920BM-12-33E-25.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SIT8920BM-12-33E-25.000000
Automotive & High Temp Oscillators SIT8920BM-12-33E-25.000000
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)

Buy Now Datasheet
Oscillators - 1473-SIT8920BM-12-33E-25.000000-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1354959-SIT8920BM-12-33E-25.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1354959-SIT8920BM-12-33E-25.000000
Crystals, Oscillators, Resonators - Oscillators 1354959-SIT8920BM-12-33E-25.000000
Win Source Part Number: 1354959-SIT8920BM-12 -33E-25.000000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: SiTime Series: SiT8920B Package: Strip Product Status: Active Frequency: 25 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.031" (0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 4.5mA Base Resonator: MEMS Output: LVCMOS, LVTTL Frequency Stability: ±25ppm

Win Source Part Number: 1354959-SIT8920BM-12-33E-25.000000
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: SiTime
Series: SiT8920B
Package: Strip
Product Status: Active
Frequency: 25 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.031" (0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Enable/Disable
Voltage - Supply: 3.3V
Current - Supply (Max): 4.5mA
Base Resonator: MEMS
Output: LVCMOS, LVTTL
Frequency Stability: ±25ppm

Buy Now Datasheet

Technical Specifications

  SiTime Corporation DigiKey Win Source Electronics
Product Category Oscillators Oscillators Oscillators
Product Number SIT8920BM-12-33E-25.000000 1473-SIT8920BM-12-33E-25.000000-ND 1354959-SIT8920BM-12-33E-25.000000
Product Name Automotive & High Temp Oscillators Oscillators Crystals, Oscillators, Resonators - Oscillators
Package / Form Factor 2.5x2.0 Surface Mount; 4-SMD, No Lead 4-SMD, No Lead
Frequency 25 MHz 25 MHz
Frequency Stability 25 ppm 25 ppm 25 ppm
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0108.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1080 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0196.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1960 MHz
Frequency Stability 50 ppm
View Details
Crystals, Oscillators, Resonators - Oscillators - 1366489-SIT9121AI-2C1-33E200.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 200 MHz
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.512 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 5.12E-4 MHz
Frequency Stability 100 ppm
View Details