SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT8008AI-73-33E-16.000000

Description
Win Source Part Number: 1056607-SIT8008AI-73 -33E-16.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8008 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 16 MHz Function: Enable/Disable Output: HCMOS, LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 4.5mA Current - Supply (Disable) (Max): 4mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-SIT8008AI-73-33 E-16.000000,SIT8008A I-73-33E-16.000000D, SIT8008AI-73-33E-16. 000000T,SIT8008AI-73 -33E-16.000000S,SIT8 008AI-73-33E-16.0000 00E,SIT8008AI-73-33E -16.000000X,SIT8008A I-73-33E-16.000000G, SIT8008AI-73-33E-16. 000000Y
Request a Quote Datasheet
Description
Win Source Part Number: 1056607-SIT8008AI-73 -33E-16.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8008 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 16 MHz Function: Enable/Disable Output: HCMOS, LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 4.5mA Current - Supply (Disable) (Max): 4mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-SIT8008AI-73-33 E-16.000000,SIT8008A I-73-33E-16.000000D, SIT8008AI-73-33E-16. 000000T,SIT8008AI-73 -33E-16.000000S,SIT8 008AI-73-33E-16.0000 00E,SIT8008AI-73-33E -16.000000X,SIT8008A I-73-33E-16.000000G, SIT8008AI-73-33E-16. 000000Y
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1056607-SIT8008AI-73-33E-16.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1056607-SIT8008AI-73-33E-16.000000
Crystals, Oscillators, Resonators - Oscillators 1056607-SIT8008AI-73-33E-16.000000
Win Source Part Number: 1056607-SIT8008AI-73 -33E-16.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8008 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 16 MHz Function: Enable/Disable Output: HCMOS, LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 4.5mA Current - Supply (Disable) (Max): 4mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-SIT8008AI-73-33 E-16.000000,SIT8008A I-73-33E-16.000000D, SIT8008AI-73-33E-16. 000000T,SIT8008AI-73 -33E-16.000000S,SIT8 008AI-73-33E-16.0000 00E,SIT8008AI-73-33E -16.000000X,SIT8008A I-73-33E-16.000000G, SIT8008AI-73-33E-16. 000000Y

Win Source Part Number: 1056607-SIT8008AI-73-33E-16.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT8008
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 16 MHz
Function: Enable/Disable
Output: HCMOS, LVCMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 4.5mA
Current - Supply (Disable) (Max): 4mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: 1473-SIT8008AI-73-33E-16.000000,SIT8008AI-73-33E-16.000000D,SIT8008AI-73-33E-16.000000T,SIT8008AI-73-33E-16.000000S,SIT8008AI-73-33E-16.000000E,SIT8008AI-73-33E-16.000000X,SIT8008AI-73-33E-16.000000G,SIT8008AI-73-33E-16.000000Y

Buy Now Datasheet
Oscillators - 1473-SIT8008AI-73-33E-16.000000-ND - DigiKey
Thief River Falls, MN, United States
16MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

16MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1056607-SIT8008AI-73-33E-16.000000 1473-SIT8008AI-73-33E-16.000000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 16 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data