SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT8208AI-32-33E-27.000000

Description
Win Source Part Number: 1379877-SIT8208AI-32 -33E-27.000000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: SiTime Series: SiT8208 Package: Strip Product Status: Active Frequency: 27 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.031" (0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 33mA Base Resonator: MEMS Output: LVCMOS, LVTTL Frequency Stability: ±25ppm
Request a Quote Datasheet
Description
Win Source Part Number: 1379877-SIT8208AI-32 -33E-27.000000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: SiTime Series: SiT8208 Package: Strip Product Status: Active Frequency: 27 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.031" (0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 33mA Base Resonator: MEMS Output: LVCMOS, LVTTL Frequency Stability: ±25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1379877-SIT8208AI-32-33E-27.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1379877-SIT8208AI-32-33E-27.000000
Crystals, Oscillators, Resonators - Oscillators 1379877-SIT8208AI-32-33E-27.000000
Win Source Part Number: 1379877-SIT8208AI-32 -33E-27.000000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: SiTime Series: SiT8208 Package: Strip Product Status: Active Frequency: 27 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.031" (0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 33mA Base Resonator: MEMS Output: LVCMOS, LVTTL Frequency Stability: ±25ppm

Win Source Part Number: 1379877-SIT8208AI-32-33E-27.000000
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: SiTime
Series: SiT8208
Package: Strip
Product Status: Active
Frequency: 27 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.031" (0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Enable/Disable
Voltage - Supply: 3.3V
Current - Supply (Max): 33mA
Base Resonator: MEMS
Output: LVCMOS, LVTTL
Frequency Stability: ±25ppm

Buy Now Datasheet
Oscillators - 1473-SIT8208AI-32-33E-27.000000-ND - DigiKey
Thief River Falls, MN, United States
27MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

27MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1379877-SIT8208AI-32-33E-27.000000 1473-SIT8208AI-32-33E-27.000000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 27 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-260-8-47-JTM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 26 MHz
View Details
4 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 1473-SIT8208AI-82-18E-25.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - TLC556IN - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2.1 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details