SiTime Corporation Oscillators SIT8208AI-31-28E-40.000000

Description
40MHz XO (Standard) LVCMOS, LVTTL Oscillator 2.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz XO (Standard) LVCMOS, LVTTL Oscillator 2.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT8208AI-31-28E-40.000000-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) LVCMOS, LVTTL Oscillator 2.8V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) LVCMOS, LVTTL Oscillator 2.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1314579-SIT8208AI-31-28E-40.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1314579-SIT8208AI-31-28E-40.000000
Crystals, Oscillators, Resonators - Oscillators 1314579-SIT8208AI-31-28E-40.000000
Win Source Part Number: 1314579-SIT8208AI-31 -28E-40.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8208 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Mounting: SMD (SMT) Frequency: 40 MHz Function: Enable/Disable Output: LVCMOS, LVTTL Frequency Stability: ±20ppm Current - Supply (Max): 33mA Voltage - Supply: 2.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime

Win Source Part Number: 1314579-SIT8208AI-31-28E-40.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT8208
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.031" (0.80mm)
Mounting: SMD (SMT)
Frequency: 40 MHz
Function: Enable/Disable
Output: LVCMOS, LVTTL
Frequency Stability: ±20ppm
Current - Supply (Max): 33mA
Voltage - Supply: 2.8V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: SiTime

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-SIT8208AI-31-28E-40.000000-ND 1314579-SIT8208AI-31-28E-40.000000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-38.400-5HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 1473-SIT9120AC-2B2-33E156.250000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - CS82C54 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details