SiTime Corporation Oscillators SIT1602BC-71-33E-20.000000

Description
20MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BC-71-33E-20.000000-ND - DigiKey
Thief River Falls, MN, United States
20MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1314700-SIT1602BC-71-33E-20.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1314700-SIT1602BC-71-33E-20.000000
Crystals, Oscillators, Resonators - Oscillators 1314700-SIT1602BC-71-33E-20.000000
Win Source Part Number: 1314700-SIT1602BC-71 -33E-20.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602B Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Mounting: SMD (SMT) Frequency: 20 MHz Function: Enable/Disable Output: HCMOS, LVCMOS Frequency Stability: ±20ppm Current - Supply (Max): 4.5mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime

Win Source Part Number: 1314700-SIT1602BC-71-33E-20.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT1602B
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.031" (0.80mm)
Mounting: SMD (SMT)
Frequency: 20 MHz
Function: Enable/Disable
Output: HCMOS, LVCMOS
Frequency Stability: ±20ppm
Current - Supply (Max): 4.5mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: SiTime

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BC-71-33E-20.000000-ND 1314700-SIT1602BC-71-33E-20.000000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm 20 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OCXOWT-BV316MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Specs
Package / Form Factor Through Hole
Frequency 15 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Oscillators - 500DXAE66M6666ACFR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 100 ppm
View Details