SiTime Corporation LVCMOS Oscillators SIT8008AI-22-33E-25.000000D

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator offering a frequency range from 1 MHz to 110 MHz with stability as low as ±20 ppm. It supports continuous supply voltages from 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. Available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it operates from -40°C to 85°C and features LVCMOS/HCMOS-compatible output, a 5 ms startup time, and standby mode. It is RoHS and REACH compliant, with no lead, halogen, or antimony content.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator offering a frequency range from 1 MHz to 110 MHz with stability as low as ±20 ppm. It supports continuous supply voltages from 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. Available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it operates from -40°C to 85°C and features LVCMOS/HCMOS-compatible output, a 5 ms startup time, and standby mode. It is RoHS and REACH compliant, with no lead, halogen, or antimony content.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SIT8008AI-22-33E-25.000000D - SiTime Corporation
Santa Clara, CA, United States
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 982721-SIT8008AI-22-33E-25.000000D - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
982721-SIT8008AI-22-33E-25.000000D
Crystals, Oscillators, Resonators - Oscillators 982721-SIT8008AI-22-33E-25.000000D
Win Source Part Number: 982721-SIT8008AI-22- 33E-25.000000D Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8008 Type: XO (Standard) Package: Bulk Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 25 MHz Function: Enable/Disable Output: HCMOS, LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 4.5mA Current - Supply (Disable) (Max): 4mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 2156-SIT8008AI-22-33 E-25.000000D,SITSITS IT8008AI-22-33E-25.0 00000D

Win Source Part Number: 982721-SIT8008AI-22-33E-25.000000D
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT8008
Type: XO (Standard)
Package: Bulk
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 25 MHz
Function: Enable/Disable
Output: HCMOS, LVCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 4.5mA
Current - Supply (Disable) (Max): 4mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: 2156-SIT8008AI-22-33E-25.000000D,SITSITSIT8008AI-22-33E-25.000000D

Buy Now Datasheet

Technical Specifications

  SiTime Corporation Win Source Electronics
Product Category Oscillators Oscillators
Product Number SIT8008AI-22-33E-25.000000D 982721-SIT8008AI-22-33E-25.000000D
Product Name LVCMOS Oscillators Crystals, Oscillators, Resonators - Oscillators
Package / Form Factor 3.2x2.5 Surface Mount; 4-SMD, No Lead
Frequency 25 MHz 25 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.004 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 4.00E-6 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1566AC-JE-20E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details