SiTime Corporation Oscillators SIT5001AI-3E-33VB-39.000000T

Description
39MHz VCTCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet
Description
39MHz VCTCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT5001AI-3E-33VB-39.000000T-ND - DigiKey
Thief River Falls, MN, United States
39MHz VCTCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

39MHz VCTCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 969711-SIT5001AI-3E-33VB-39.000000T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
969711-SIT5001AI-3E-33VB-39.000000T
Crystals, Oscillators, Resonators - Oscillators 969711-SIT5001AI-3E-33VB-39.000000T
Win Source Part Number: 969711-SIT5001AI-3E- 33VB-39.000000T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT5001 Type: VCTCXO Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 39 MHz Output: LVCMOS Frequency Stability: ±5ppm Current - Supply (Max): 33mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Base Product Number: SIT5001

Win Source Part Number: 969711-SIT5001AI-3E-33VB-39.000000T
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT5001
Type: VCTCXO
Package: Tape & Reel (TR)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 39 MHz
Output: LVCMOS
Frequency Stability: ±5ppm
Current - Supply (Max): 33mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: SiTime
Base Product Number: SIT5001

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number SIT5001AI-3E-33VB-39.000000T-ND 969711-SIT5001AI-3E-33VB-39.000000T
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type VCTCXO TCXO; VCTCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 5 ppm 5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Oscillators - ECS-100AX-160 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1075Z-803 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 803 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details