SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT9120AI-1D2-33E156.250000T

Description
Win Source Part Number: 962828-SIT9120AI-1D2 -33E156.250000T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9120 Type: XO (Standard) Package: Bulk Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 156.25 MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±25ppm Current - Supply (Max): 69mA Current - Supply (Disable) (Max): 35mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SITSITSIT9120AI-1D2- 33E156.250000T,1473- 20514-2,2156-SIT9120 AI-1D2-33E156.250000 T
Request a Quote Datasheet
Description
Win Source Part Number: 962828-SIT9120AI-1D2 -33E156.250000T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9120 Type: XO (Standard) Package: Bulk Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 156.25 MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±25ppm Current - Supply (Max): 69mA Current - Supply (Disable) (Max): 35mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SITSITSIT9120AI-1D2- 33E156.250000T,1473- 20514-2,2156-SIT9120 AI-1D2-33E156.250000 T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 962828-SIT9120AI-1D2-33E156.250000T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
962828-SIT9120AI-1D2-33E156.250000T
Crystals, Oscillators, Resonators - Oscillators 962828-SIT9120AI-1D2-33E156.250000T
Win Source Part Number: 962828-SIT9120AI-1D2 -33E156.250000T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9120 Type: XO (Standard) Package: Bulk Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 156.25 MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±25ppm Current - Supply (Max): 69mA Current - Supply (Disable) (Max): 35mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SITSITSIT9120AI-1D2- 33E156.250000T,1473- 20514-2,2156-SIT9120 AI-1D2-33E156.250000 T

Win Source Part Number: 962828-SIT9120AI-1D2-33E156.250000T
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT9120
Type: XO (Standard)
Package: Bulk
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 156.25 MHz
Function: Enable/Disable
Output: LVPECL
Frequency Stability: ±25ppm
Current - Supply (Max): 69mA
Current - Supply (Disable) (Max): 35mA
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: SITSITSIT9120AI-1D2-33E156.250000T,1473-20514-2,2156-SIT9120AI-1D2-33E156.250000T

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 962828-SIT9120AI-1D2-33E156.250000T
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 156 MHz
Unlock Full Specs
to access all available technical data