SiTime Corporation Oscillators SIT2024BA-S2-33N-8.000000

Description
8MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V SC-74A, SOT-753
Request a Quote Datasheet
Description
8MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V SC-74A, SOT-753
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT2024BA-S2-33N-8.000000-ND - DigiKey
Thief River Falls, MN, United States
8MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V SC-74A, SOT-753

8MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V SC-74A, SOT-753

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1366508-SIT2024BA-S2-33N-8.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1366508-SIT2024BA-S2-33N-8.000000
Crystals, Oscillators, Resonators - Oscillators 1366508-SIT2024BA-S2-33N-8.000000
Win Source Part Number: 1366508-SIT2024BA-S2 -33N-8.000000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 48 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: SiTime Series: SiT2024B Package: Strip Product Status: Active Frequency: 8 MHz Package / Case: SC-74A, SOT-753 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Ratings: AEC-Q100 Size / Dimension: 0.114" L x 0.063" W (2.90mm x 1.60mm) Height - Seated (Max): 0.057" (1.45mm) ECCN: EAR99 Voltage - Supply: 3.3V Current - Supply (Max): 4.8mA Base Resonator: MEMS Output: LVCMOS, LVTTL Frequency Stability: ±25ppm

Win Source Part Number: 1366508-SIT2024BA-S2-33N-8.000000
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: SiTime
Series: SiT2024B
Package: Strip
Product Status: Active
Frequency: 8 MHz
Package / Case: SC-74A, SOT-753
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Ratings: AEC-Q100
Size / Dimension: 0.114" L x 0.063" W (2.90mm x 1.60mm)
Height - Seated (Max): 0.057" (1.45mm)
ECCN: EAR99
Voltage - Supply: 3.3V
Current - Supply (Max): 4.8mA
Base Resonator: MEMS
Output: LVCMOS, LVTTL
Frequency Stability: ±25ppm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-SIT2024BA-S2-33N-8.000000-ND 1366508-SIT2024BA-S2-33N-8.000000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; SC-74A, SOT-753 SC-74A, SOT-753
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-10.000-5FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1314480-SIT8008AI-11-18E-12.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 12 MHz
View Details
2 suppliers