SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT1602BI-82-33E-6.000000

Description
Win Source Part Number: 1366520-SIT1602BI-82 -33E-6.000000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 32 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: SiTime Series: SiT1602B Package: Strip Product Status: Active Frequency: 6 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.039" (1.00mm) ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 4.5mA Base Resonator: MEMS Output: HCMOS, LVCMOS Frequency Stability: ±25ppm
Request a Quote Datasheet
Description
Win Source Part Number: 1366520-SIT1602BI-82 -33E-6.000000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 32 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: SiTime Series: SiT1602B Package: Strip Product Status: Active Frequency: 6 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.039" (1.00mm) ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 4.5mA Base Resonator: MEMS Output: HCMOS, LVCMOS Frequency Stability: ±25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1366520-SIT1602BI-82-33E-6.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1366520-SIT1602BI-82-33E-6.000000
Crystals, Oscillators, Resonators - Oscillators 1366520-SIT1602BI-82-33E-6.000000
Win Source Part Number: 1366520-SIT1602BI-82 -33E-6.000000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 32 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: SiTime Series: SiT1602B Package: Strip Product Status: Active Frequency: 6 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.039" (1.00mm) ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 4.5mA Base Resonator: MEMS Output: HCMOS, LVCMOS Frequency Stability: ±25ppm

Win Source Part Number: 1366520-SIT1602BI-82-33E-6.000000
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 32 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: SiTime
Series: SiT1602B
Package: Strip
Product Status: Active
Frequency: 6 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.039" (1.00mm)
ECCN: EAR99
Function: Enable/Disable
Voltage - Supply: 3.3V
Current - Supply (Max): 4.5mA
Base Resonator: MEMS
Output: HCMOS, LVCMOS
Frequency Stability: ±25ppm

Buy Now Datasheet
Oscillators - 1473-SIT1602BI-82-33E-6.000000-ND - DigiKey
Thief River Falls, MN, United States
6MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

6MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1366520-SIT1602BI-82-33E-6.000000 1473-SIT1602BI-82-33E-6.000000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 6 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Surface Mount Oscillators - ECOC-7050 - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - NE556DRE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details