Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC CLOCKS
SITIME CORPORATION
SIT1602BC-83-33E-50.000000X --
SiTime Corporation
SIT1602BC-83-33E-50.000000X
Description
LVCMOS Output Clock Oscillator, 50MHz Nom
Rochester Electronics
Done
Request a Quote
Email Supplier
Datasheet
Description
LVCMOS Output Clock Oscillator, 50MHz Nom
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
SIT1602BC-83-33E-50.000000X
SIT1602BC-83-33E-50.000000X
LVCMOS Output Clock Oscillator, 50MHz Nom
LVCMOS Output Clock Oscillator, 50MHz Nom
Supplier's Site
Datasheet
Technical Specifications
Rochester Electronics
Product Category
IC Clocks
Product Number
SIT1602BC-83-33E-50.000000X
Device Type
Real Time Clock
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Real Time Clocks
1905806
Specs
Device Type
Real Time Clock; Clock Driver
Bus Interface
I
2
C
Package Type
sop
View Details
Infineon Technologies AG
Clock Generators, PLLs, Frequency Synthesizers
CY2305CSXC-1T
Specs
Device Type
Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface
Clock
Package Type
Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3
suppliers
ECS Inc. International
Real Time Clocks
ECS-RTC-3225-5609
Specs
Device Type
Real Time Clock
Supply Voltage
2.5 to 5 volts
Operating Temperature
-20 to 70 C (-4 to 158 F)
View Details
Texas Instruments
CD4046B CMOS Micropower Phase-Locked Loop
CD4046BPWR
Specs
Bus Interface
CMOS
Package Type
PDIP,SO,TSSOP
Supply Voltage
3 to 18 volts
View Details
9
suppliers