SiTime Corporation Oscillators SIT1602BC-22-33E-50.000000

Description
50MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
50MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BC-22-33E-50.000000-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1354974-SIT1602BC-22-33E-50.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1354974-SIT1602BC-22-33E-50.000000
Crystals, Oscillators, Resonators - Oscillators 1354974-SIT1602BC-22-33E-50.000000
Win Source Part Number: 1354974-SIT1602BC-22 -33E-50.000000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 53 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: SiTime Series: SiT1602B Package: Strip Product Status: Active Frequency: 50 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.031" (0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 4.5mA Base Resonator: MEMS Output: HCMOS, LVCMOS Frequency Stability: ±25ppm

Win Source Part Number: 1354974-SIT1602BC-22-33E-50.000000
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 53 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: SiTime
Series: SiT1602B
Package: Strip
Product Status: Active
Frequency: 50 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.031" (0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Enable/Disable
Voltage - Supply: 3.3V
Current - Supply (Max): 4.5mA
Base Resonator: MEMS
Output: HCMOS, LVCMOS
Frequency Stability: ±25ppm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BC-22-33E-50.000000-ND 1354974-SIT1602BC-22-33E-50.000000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead
Frequency Stability 25 ppm 25 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-25E-0016.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details