Win Source Part Number: 1366518-SIT1602AI-32
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
Type: XO (Standard)
Mfr: SiTime
Series: SiT1602
Package: Bulk
Product Status: Active
Frequency: 48 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.031" (0.80mm)
Function: Enable/Disable
Voltage - Supply: 3.3V
Current - Supply (Max): 4.5mA
Base Resonator: MEMS
Output: LVCMOS
Frequency Stability: ±25ppm
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1366518-SIT1602AI-32-33E-48.000000Y |
| Product Name | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | XO; XO (Standard) |
| Package / Form Factor | 4-SMD, No Lead |
| Frequency | 48 MHz |