SiTime Corporation Oscillators SIT1602AI-32-33E-40.000000

Description
40MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602AI-32-33E-40.000000-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1314698-SIT1602AI-32-33E-40.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1314698-SIT1602AI-32-33E-40.000000
Crystals, Oscillators, Resonators - Oscillators 1314698-SIT1602AI-32-33E-40.000000
Win Source Part Number: 1314698-SIT1602AI-32 -33E-40.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Mounting: SMD (SMT) Frequency: 40 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 4.5mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime

Win Source Part Number: 1314698-SIT1602AI-32-33E-40.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT1602
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.031" (0.80mm)
Mounting: SMD (SMT)
Frequency: 40 MHz
Function: Enable/Disable
Output: LVCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 4.5mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: SiTime

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-SIT1602AI-32-33E-40.000000-ND 1314698-SIT1602AI-32-33E-40.000000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-7050 - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 1473-SIT9120AI-2D3-33E156.250000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
3 suppliers