77kHz XO (Standard) LVCMOS Oscillator 3.3V 4-UFBGA, CSPBGA
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1473-SIT1569AC-J3-33E-0077.000000-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 4-UFBGA, CSPBGA |
| Frequency Stability | 50 ppm |