SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-33E-0076.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote Datasheet
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-33E-0076.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-33E-0076.000000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-33E-0076.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-33E-0076.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1532AI-J4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Oscillators - SIT1552AI-JE-DCC-32.768D - 801765-SIT1552AI-JE-DCC-32.768D - Win Source Electronics
Specs
Oscillator Type TCXO; TCXO
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
3 suppliers
32 kHz Oscillators - SiT1532A-J4D0002 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details