Texas Instruments Oscillators LMK61E2-312M50SIAR

Description
Clock Oscillator IC 312.5MHz 6-QFM (7x5)
Request a Quote Datasheet
Description
Clock Oscillator IC 312.5MHz 6-QFM (7x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - LMK61E2-312M50SIAR-ND - DigiKey
Thief River Falls, MN, United States
Clock Oscillator IC 312.5MHz 6-QFM (7x5)

Clock Oscillator IC 312.5MHz 6-QFM (7x5)

Buy Now Datasheet
Programmable Timers and Oscillators - LMK61E2-312M50SIAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LMK61E2-312M50SIAR
Programmable Timers and Oscillators LMK61E2-312M50SIAR
Clock Oscillator IC 312.5MHz 6-QFM (7x5)

Clock Oscillator IC 312.5MHz 6-QFM (7x5)

Buy Now
Clock/Timing - Programmable Timers and Oscillators - LMK61E2-312M50SIAR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LMK61E2-312M50SIAR
Clock/Timing - Programmable Timers and Oscillators LMK61E2-312M50SIAR
IC OSC CLK 312.5MHZ

IC OSC CLK 312.5MHZ

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number LMK61E2-312M50SIAR-ND LMK61E2-312M50SIAR LMK61E2-312M50SIAR
Product Name Oscillators Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type XO Clock Oscillator
Package / Form Factor Surface Mount; 6-SMD Module Surface Mount; 6-SMD Module Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - NE556DBR - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SSOP (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
32.768 kHz Low Power Clock Oscillator - OM-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillator Crystal - 510BBA004662BAGR - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers