The ROS-1150C-119R+ is a surface mount voltage controlled oscillator designed for airborne telecommunications, operating from 1146 to 1154 MHz with a 50 Ω output impedance. It is housed in a metal case measuring 0.500" x 0.500" x 0.220", providing shielding against external noise. The device exhibits low phase noise of -121 dBc/Hz at a 10 kHz offset, linear tuning sensitivity of 1.1:1 typ., low frequency pulling of 0.2 MHz typ., and low pushing of 0.1 MHz/V typ. Harmonic suppression is -22 dBc typ., and it is RoHS compliant. The operating temperature range is -55°C to 85°C, with a maximum supply voltage of 6.5 V and a maximum tuning voltage of 13 V.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-1150C-119R+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |