SiTime Corporation 1 Hz to 462.5 kHz Oscillators SIT1534AI-J4-DCC-00.256

Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote Datasheet
Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SIT1534AI-J4-DCC-00.256 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SIT1534AI-J4-DCC-00.256
1 Hz to 462.5 kHz Oscillators SIT1534AI-J4-DCC-00.256
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT1534AI-J4-DCC-00.256
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0279.820000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2798 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532A-J4-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.150000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.50E-4 MHz
Frequency Stability 50 ppm
View Details