Shimadzu Scientific Instruments, Inc. Differential Scanning Calorimeter DTG-60

Description
The DTG-60 Series features an integrated balance assembly, providing high sensitivity and excellent stability over a wide dynamic mass range. In addition, the built-in cooling fan and low-mass furnace allow very efficient cooling times, increasing sample throughput.Included in the DTG-60 series:• DTG-60 model with a temperature range from ambient to 1,100°C• DTG-60H model with high-temperature measurement up to 1,500°C• DTG-60A model with a maximum temperature of 1,100°C and a 24 sample autosampler• DTG-60AH model with a temperature range from ambient to 1,500°C and an autosampler for up to 24 samplesPowerful, easy-to-use TA-60WS Software for Windows provides multitasking capability and enables intuitive operation of everything from measurement and analysis to report output. Test and report formats are stored as templates and report printing can be automated, while user-management features and audit trail functions ensure system reliability The TA-60WS workstation interface can be used to link up to four different instruments. In addition, advanced applications software for kinetics, purity, specific heat, partial area, and stress/strain is also available.
Description
The DTG-60 Series features an integrated balance assembly, providing high sensitivity and excellent stability over a wide dynamic mass range. In addition, the built-in cooling fan and low-mass furnace allow very efficient cooling times, increasing sample throughput.Included in the DTG-60 series:• DTG-60 model with a temperature range from ambient to 1,100°C• DTG-60H model with high-temperature measurement up to 1,500°C• DTG-60A model with a maximum temperature of 1,100°C and a 24 sample autosampler• DTG-60AH model with a temperature range from ambient to 1,500°C and an autosampler for up to 24 samplesPowerful, easy-to-use TA-60WS Software for Windows provides multitasking capability and enables intuitive operation of everything from measurement and analysis to report output. Test and report formats are stored as templates and report printing can be automated, while user-management features and audit trail functions ensure system reliability The TA-60WS workstation interface can be used to link up to four different instruments. In addition, advanced applications software for kinetics, purity, specific heat, partial area, and stress/strain is also available.

Suppliers

Company
Product
Description
Supplier Links
Differential Scanning Calorimeter - DTG-60 - Shimadzu Scientific Instruments, Inc.
Columbia, MD, USA
Differential Scanning Calorimeter
DTG-60
Differential Scanning Calorimeter DTG-60
The DTG-60 Series features an integrated balance assembly, providing high sensitivity and excellent stability over a wide dynamic mass range. In addition, the built-in cooling fan and low-mass furnace allow very efficient cooling times, increasing sample throughput.Included in the DTG-60 series:• DTG-60 model with a temperature range from ambient to 1,100°C• DTG-60H model with high-temperature measurement up to 1,500°C• DTG-60A model with a maximum temperature of 1,100°C and a 24 sample autosampler• DTG-60AH model with a temperature range from ambient to 1,500°C and an autosampler for up to 24 samplesPowerful, easy-to-use TA-60WS Software for Windows provides multitasking capability and enables intuitive operation of everything from measurement and analysis to report output. Test and report formats are stored as templates and report printing can be automated, while user-management features and audit trail functions ensure system reliability The TA-60WS workstation interface can be used to link up to four different instruments. In addition, advanced applications software for kinetics, purity, specific heat, partial area, and stress/strain is also available.

The DTG-60 Series features an integrated balance assembly, providing high sensitivity and excellent stability over a wide dynamic mass range. In addition, the built-in cooling fan and low-mass furnace allow very efficient cooling times, increasing sample throughput.Included in the DTG-60 series:• DTG-60 model with a temperature range from ambient to 1,100°C• DTG-60H model with high-temperature measurement up to 1,500°C• DTG-60A model with a maximum temperature of 1,100°C and a 24 sample autosampler• DTG-60AH model with a temperature range from ambient to 1,500°C and an autosampler for up to 24 samplesPowerful, easy-to-use TA-60WS Software for Windows provides multitasking capability and enables intuitive operation of everything from measurement and analysis to report output. Test and report formats are stored as templates and report printing can be automated, while user-management features and audit trail functions ensure system reliability The TA-60WS workstation interface can be used to link up to four different instruments. In addition, advanced applications software for kinetics, purity, specific heat, partial area, and stress/strain is also available.

Supplier's Site

Technical Specifications

  Shimadzu Scientific Instruments, Inc.
Product Category Calorimeters and Thermal Analyzers
Product Number DTG-60
Product Name Differential Scanning Calorimeter
Thermal Analyzer Type Differential Thermal Analysis
Properties Measured Melting Point, Temperature, Weight
Thermal Analyzer Performance Specs Parallel Guide Differential Top Pan Type, Max Sample of 1 mg
Features Cooling; Programmable Heating; Atmosphere Control; Temperature Control
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Analysis System DSC 3 - 30139229 - METTLER TOLEDO Thermal Analysis
METTLER TOLEDO Thermal Analysis
Specs
Properties Measured Heat Flow
Features Cooling
Temperature Range -150 to 700 C (-238 to 1292 F)
View Details
Thermomechanical Analyzers - TMA-60 - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Thermal Analyzer Type Thermal Mechanical Analyzer
Thermal Analyzer Performance Specs Displacement +-5mm, w/ load of 5N
Features Cooling (optional feature); Programmable Heating; Temperature Control
View Details
Thermomechanical Analyzer - TMA 8310 - Rigaku Corporation
Specs
Thermal Analyzer Type Thermal Mechanical Analyzer
Thermal Analyzer Performance Specs Differential Expansion
Features Temperature Control
View Details
Thermogravimetric Analyzer - TGA-701 - LECO Corporation
Specs
Thermal Analyzer Type Thermal Gravimetric Analyzer
Display None
Remote Interface Computer Interface; Application Software Included.
View Details