Shimadzu Scientific Instruments, Inc. HPLC Auto-Sampler SIL-HTa/SIL-HTc

Description
The Modular Prominence Hplc Series Generates Highly Reproducible Chromatography While Maintaining The Flexibility For Which Shimadzu Hplc Instrumentation Is Known. The Modular Components Interact With The Precision Of An Integrated System And, Unlike Specialized Systems, Prominence Offers You The Flexibility To Perform Many Analytical Tasks With One Piece Of High-performance Equipment - Qa/qc Work, Mass Spec Front End, Multi-dimensional Chromatography, On-line Sample Clean Up, Etc. In Addition, Prominence Systems Can Be Field-upgraded To Ultrafast (uflc) Or High-pressure (uflcxr) Systems Should The Need To Perform High-speed Analysis Or Use Small Particle Columns Develop.the Modular Nature Of The Prominence Series Means It Can Be Configured For Anything From A Basic Academic Teaching Lab To A Multi-stream High-throughput Analysis. Examples Include: 2d Hplc For Biological Analysis Or Automated On-line Proteomics R&d; Prominence Nano Lc, Which Supports High-precision Proteome Analysis; And Automated Method Development Systems. In Addition To Prominence, Shimadzu Offers The High-throughput, Completely Integrated Lc-2010ht, Which Delivers Unparalleled Sample Capacity And Injection Speed. Compliance Validation Is Made Easy By The Integrated Design, And This Low Carryover System Demonstrates Superb Retention Time And Area Reproducibility.
Datasheet
Description
The Modular Prominence Hplc Series Generates Highly Reproducible Chromatography While Maintaining The Flexibility For Which Shimadzu Hplc Instrumentation Is Known. The Modular Components Interact With The Precision Of An Integrated System And, Unlike Specialized Systems, Prominence Offers You The Flexibility To Perform Many Analytical Tasks With One Piece Of High-performance Equipment - Qa/qc Work, Mass Spec Front End, Multi-dimensional Chromatography, On-line Sample Clean Up, Etc. In Addition, Prominence Systems Can Be Field-upgraded To Ultrafast (uflc) Or High-pressure (uflcxr) Systems Should The Need To Perform High-speed Analysis Or Use Small Particle Columns Develop.the Modular Nature Of The Prominence Series Means It Can Be Configured For Anything From A Basic Academic Teaching Lab To A Multi-stream High-throughput Analysis. Examples Include: 2d Hplc For Biological Analysis Or Automated On-line Proteomics R&d; Prominence Nano Lc, Which Supports High-precision Proteome Analysis; And Automated Method Development Systems. In Addition To Prominence, Shimadzu Offers The High-throughput, Completely Integrated Lc-2010ht, Which Delivers Unparalleled Sample Capacity And Injection Speed. Compliance Validation Is Made Easy By The Integrated Design, And This Low Carryover System Demonstrates Superb Retention Time And Area Reproducibility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HPLC Auto-Sampler - SIL-HTa/SIL-HTc - Shimadzu Scientific Instruments, Inc.
Columbia, MD, USA
HPLC Auto-Sampler
SIL-HTa/SIL-HTc
HPLC Auto-Sampler SIL-HTa/SIL-HTc
The Modular Prominence Hplc Series Generates Highly Reproducible Chromatography While Maintaining The Flexibility For Which Shimadzu Hplc Instrumentation Is Known. The Modular Components Interact With The Precision Of An Integrated System And, Unlike Specialized Systems, Prominence Offers You The Flexibility To Perform Many Analytical Tasks With One Piece Of High-performance Equipment - Qa/qc Work, Mass Spec Front End, Multi-dimensional Chromatography, On-line Sample Clean Up, Etc. In Addition, Prominence Systems Can Be Field-upgraded To Ultrafast (uflc) Or High-pressure (uflcxr) Systems Should The Need To Perform High-speed Analysis Or Use Small Particle Columns Develop.the Modular Nature Of The Prominence Series Means It Can Be Configured For Anything From A Basic Academic Teaching Lab To A Multi-stream High-throughput Analysis. Examples Include: 2d Hplc For Biological Analysis Or Automated On-line Proteomics R&d; Prominence Nano Lc, Which Supports High-precision Proteome Analysis; And Automated Method Development Systems. In Addition To Prominence, Shimadzu Offers The High-throughput, Completely Integrated Lc-2010ht, Which Delivers Unparalleled Sample Capacity And Injection Speed. Compliance Validation Is Made Easy By The Integrated Design, And This Low Carryover System Demonstrates Superb Retention Time And Area Reproducibility.

The Modular Prominence Hplc Series Generates Highly Reproducible Chromatography While Maintaining The Flexibility For Which Shimadzu Hplc Instrumentation Is Known. The Modular Components Interact With The Precision Of An Integrated System And, Unlike Specialized Systems, Prominence Offers You The Flexibility To Perform Many Analytical Tasks With One Piece Of High-performance Equipment - Qa/qc Work, Mass Spec Front End, Multi-dimensional Chromatography, On-line Sample Clean Up, Etc. In Addition, Prominence Systems Can Be Field-upgraded To Ultrafast (uflc) Or High-pressure (uflcxr) Systems Should The Need To Perform High-speed Analysis Or Use Small Particle Columns Develop.the Modular Nature Of The Prominence Series Means It Can Be Configured For Anything From A Basic Academic Teaching Lab To A Multi-stream High-throughput Analysis. Examples Include: 2d Hplc For Biological Analysis Or Automated On-line Proteomics R&d; Prominence Nano Lc, Which Supports High-precision Proteome Analysis; And Automated Method Development Systems. In Addition To Prominence, Shimadzu Offers The High-throughput, Completely Integrated Lc-2010ht, Which Delivers Unparalleled Sample Capacity And Injection Speed. Compliance Validation Is Made Easy By The Integrated Design, And This Low Carryover System Demonstrates Superb Retention Time And Area Reproducibility.

Datasheet

Technical Specifications

  Shimadzu Scientific Instruments, Inc.
Product Category Autosamplers
Product Number SIL-HTa/SIL-HTc
Product Name HPLC Auto-Sampler
Injection Style Vial; Wellplate (optional feature)
Injection Mechanism Valves
Features For use with HPLC
Volume Range 0.1000 ml (0.0061 cubic inches)
Number of Vials 350
Unlock Full Specs
to access all available technical data

Similar Products

AOC20 Series - AutoSamplers - AOC-20s - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Injection Style Vial
Injection Mechanism Syringe
Features For use with HPLC
View Details
UV Vis Spectrophotometer Accessories - Autosampler InMotion Flex DERE 100mL -  - Mettler-Toledo Technologies GmbH
Specs
Capacity 20 ml (1.22 cubic inches)
View Details