Shimadzu Scientific Instruments, Inc. AOC20 Series - AutoSamplers AOC-20s

Description
Simplified Maintenancethe Aoc-20 Is Highly Reliable And Capable Of High Sample Throughput, Yet It Is Lightweight And Easy To Remove When Routine Injection Port Maintenance Is Required. The Enhanced Needle Guide Virtually Eliminates Bent Syringe Needles; Syringe Changes Are Easy To Accomplish Through The Front Door Of The Unit. Reliable Injection Performance possible Injection Modes Include Traditional, Solvent Flush, Solvent Flush With Second Solvent, And Large Volume Injection. The AOC-20 Series Can Perform The Functions Of Direct Liquid Injection, On-column Injection, Ambient Headspace And Large Volume Injection. These Capabilities Are The Most Available From A Single Autosampler. The High Precision Of The Injector Has Been Demonstrated By Reproducibility Studies (grob Test Mixture) That Yielded C.v. Values Of Less Than 0.3%!complete Controlthe Aoc-20 Offers Control Through Fiber Optic Or RS-232c Cable. Specify And Save Parameters From Pc-based Systems Or From The Shimadzu C-r8a Chromatopac Data Processor..
Description
Simplified Maintenancethe Aoc-20 Is Highly Reliable And Capable Of High Sample Throughput, Yet It Is Lightweight And Easy To Remove When Routine Injection Port Maintenance Is Required. The Enhanced Needle Guide Virtually Eliminates Bent Syringe Needles; Syringe Changes Are Easy To Accomplish Through The Front Door Of The Unit. Reliable Injection Performance possible Injection Modes Include Traditional, Solvent Flush, Solvent Flush With Second Solvent, And Large Volume Injection. The AOC-20 Series Can Perform The Functions Of Direct Liquid Injection, On-column Injection, Ambient Headspace And Large Volume Injection. These Capabilities Are The Most Available From A Single Autosampler. The High Precision Of The Injector Has Been Demonstrated By Reproducibility Studies (grob Test Mixture) That Yielded C.v. Values Of Less Than 0.3%!complete Controlthe Aoc-20 Offers Control Through Fiber Optic Or RS-232c Cable. Specify And Save Parameters From Pc-based Systems Or From The Shimadzu C-r8a Chromatopac Data Processor..

Suppliers

Company
Product
Description
Supplier Links
AOC20 Series - AutoSamplers - AOC-20s - Shimadzu Scientific Instruments, Inc.
Columbia, MD, USA
AOC20 Series - AutoSamplers
AOC-20s
AOC20 Series - AutoSamplers AOC-20s
Simplified Maintenancethe Aoc-20 Is Highly Reliable And Capable Of High Sample Throughput, Yet It Is Lightweight And Easy To Remove When Routine Injection Port Maintenance Is Required. The Enhanced Needle Guide Virtually Eliminates Bent Syringe Needles; Syringe Changes Are Easy To Accomplish Through The Front Door Of The Unit. Reliable Injection Performance possible Injection Modes Include Traditional, Solvent Flush, Solvent Flush With Second Solvent, And Large Volume Injection. The AOC-20 Series Can Perform The Functions Of Direct Liquid Injection, On-column Injection, Ambient Headspace And Large Volume Injection. These Capabilities Are The Most Available From A Single Autosampler. The High Precision Of The Injector Has Been Demonstrated By Reproducibility Studies (grob Test Mixture) That Yielded C.v. Values Of Less Than 0.3%!complete Controlthe Aoc-20 Offers Control Through Fiber Optic Or RS-232c Cable. Specify And Save Parameters From Pc-based Systems Or From The Shimadzu C-r8a Chromatopac Data Processor..

Simplified Maintenancethe Aoc-20 Is Highly Reliable And Capable Of High Sample Throughput, Yet It Is Lightweight And Easy To Remove When Routine Injection Port Maintenance Is Required. The Enhanced Needle Guide Virtually Eliminates Bent Syringe Needles; Syringe Changes Are Easy To Accomplish Through The Front Door Of The Unit. Reliable Injection Performance possible Injection Modes Include Traditional, Solvent Flush, Solvent Flush With Second Solvent, And Large Volume Injection. The AOC-20 Series Can Perform The Functions Of Direct Liquid Injection, On-column Injection, Ambient Headspace And Large Volume Injection. These Capabilities Are The Most Available From A Single Autosampler. The High Precision Of The Injector Has Been Demonstrated By Reproducibility Studies (grob Test Mixture) That Yielded C.v. Values Of Less Than 0.3%!complete Controlthe Aoc-20 Offers Control Through Fiber Optic Or RS-232c Cable. Specify And Save Parameters From Pc-based Systems Or From The Shimadzu C-r8a Chromatopac Data Processor..

Supplier's Site

Technical Specifications

  Shimadzu Scientific Instruments, Inc.
Product Category Autosamplers
Product Number AOC-20s
Product Name AOC20 Series - AutoSamplers
Injection Style Vial
Injection Mechanism Syringe
Features For use with HPLC
Volume Range 0.2000 ml (0.0122 cubic inches)
Number of Vials 150
Unlock Full Specs
to access all available technical data

Similar Products

Nexera MP Liquid Chromatographs - SIL-30ACMP - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Injection Style Vial; Wellplate
Injection Mechanism Syringe
Features For use with HPLC
View Details
UV Vis Spectrophotometer Accessories - Autosampler InMotion Flex DERE 100mL -  - Mettler-Toledo Technologies GmbH
Specs
Capacity 20 ml (1.22 cubic inches)
View Details