Shimadzu Scientific Instruments, Inc. SALD-3101 Laser Diffraction Particle Size Analyzer Model 3101

Description
The SALD-31010 is designed for measurement of coarse or dense particles with a variety of sampling options for both wet and dry samples. It seamlessly covers a wide measuring range from 0.05 to 3,000 µm using a single measurement principle, a single optical system, and a single light source. A sampler incorporates a powerful vertical radial pump with a flow rate of 5000 cm3/minute to reliably circulate a range of particle sizes from microns to several millimeters. Key features of the SALD series include: High Reproducibility: A single light source and highly reliable optical system provide extremely high reproducibility in terms of consistent sample measurement results. This allows measuring and evaluating even subtle changes in samples with confidence. Automatic Refractive Index Calculation: WingSALD II software is the world's first to automatically calculate an appropriate refractive index based on the light intensity distribution reproduction method. This function eliminates the challenges associated with selecting refractive indices Easy Maintenance: Systems feature a powerful self-diagnostic function, as well as an operation log function, which stores detailed information with all measurement data. This allows retroactively verifying the validity of measurement data and confirming the cell contamination status. Measurement Assist Function: Reduces operation errors by allowing users to prepare standard operating procedures to ensure measurements are always performed using the same conditions and procedures
Datasheet
Description
The SALD-31010 is designed for measurement of coarse or dense particles with a variety of sampling options for both wet and dry samples. It seamlessly covers a wide measuring range from 0.05 to 3,000 µm using a single measurement principle, a single optical system, and a single light source. A sampler incorporates a powerful vertical radial pump with a flow rate of 5000 cm3/minute to reliably circulate a range of particle sizes from microns to several millimeters. Key features of the SALD series include: High Reproducibility: A single light source and highly reliable optical system provide extremely high reproducibility in terms of consistent sample measurement results. This allows measuring and evaluating even subtle changes in samples with confidence. Automatic Refractive Index Calculation: WingSALD II software is the world's first to automatically calculate an appropriate refractive index based on the light intensity distribution reproduction method. This function eliminates the challenges associated with selecting refractive indices Easy Maintenance: Systems feature a powerful self-diagnostic function, as well as an operation log function, which stores detailed information with all measurement data. This allows retroactively verifying the validity of measurement data and confirming the cell contamination status. Measurement Assist Function: Reduces operation errors by allowing users to prepare standard operating procedures to ensure measurements are always performed using the same conditions and procedures
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SALD-3101 Laser Diffraction Particle Size Analyzer - Model 3101 - Shimadzu Scientific Instruments, Inc.
Columbia, MD, USA
SALD-3101 Laser Diffraction Particle Size Analyzer
Model 3101
SALD-3101 Laser Diffraction Particle Size Analyzer Model 3101
The SALD-31010 is designed for measurement of coarse or dense particles with a variety of sampling options for both wet and dry samples. It seamlessly covers a wide measuring range from 0.05 to 3,000 µm using a single measurement principle, a single optical system, and a single light source. A sampler incorporates a powerful vertical radial pump with a flow rate of 5000 cm3/minute to reliably circulate a range of particle sizes from microns to several millimeters. Key features of the SALD series include: High Reproducibility: A single light source and highly reliable optical system provide extremely high reproducibility in terms of consistent sample measurement results. This allows measuring and evaluating even subtle changes in samples with confidence. Automatic Refractive Index Calculation: WingSALD II software is the world's first to automatically calculate an appropriate refractive index based on the light intensity distribution reproduction method. This function eliminates the challenges associated with selecting refractive indices Easy Maintenance: Systems feature a powerful self-diagnostic function, as well as an operation log function, which stores detailed information with all measurement data. This allows retroactively verifying the validity of measurement data and confirming the cell contamination status. Measurement Assist Function: Reduces operation errors by allowing users to prepare standard operating procedures to ensure measurements are always performed using the same conditions and procedures

The SALD-31010 is designed for measurement of coarse or dense particles with a variety of sampling options for both wet and dry samples. It seamlessly covers a wide measuring range from 0.05 to 3,000 µm using a single measurement principle, a single optical system, and a single light source. A sampler incorporates a powerful vertical radial pump with a flow rate of 5000 cm3/minute to reliably circulate a range of particle sizes from microns to several millimeters.


Key features of the SALD series include:

  • High Reproducibility: A single light source and highly reliable optical system provide extremely high reproducibility in terms of consistent sample measurement results. This allows measuring and evaluating even subtle changes in samples with confidence.
  • Automatic Refractive Index Calculation: WingSALD II software is the world's first to automatically calculate an appropriate refractive index based on the light intensity distribution reproduction method. This function eliminates the challenges associated with selecting refractive indices
  • Easy Maintenance: Systems feature a powerful self-diagnostic function, as well as an operation log function, which stores detailed information with all measurement data. This allows retroactively verifying the validity of measurement data and confirming the cell contamination status.
  • Measurement Assist Function: Reduces operation errors by allowing users to prepare standard operating procedures to ensure measurements are always performed using the same conditions and procedures
Datasheet

Technical Specifications

  Shimadzu Scientific Instruments, Inc.
Product Category Particle Analyzers
Product Number Model 3101
Product Name SALD-3101 Laser Diffraction Particle Size Analyzer
Measurement Type Size
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Specs
Measurement Type Size; Shape; Count
Technology Microscopy / Image Analysis
Display & Special Features PC Interface / Networkable; Video
View Details
Particle Counter - PCE-PQC 12US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; Handheld; PC Interface / Networkable; Video
View Details
Electrolyte Filtering Device - ElectroPrep 053 - Micromeritics
Specs
Sample Type Emulsion
Technology Sieving
View Details
SALD-301V - Laser Diffraction Particle Size Analyzer - SALD-301V - Shimadzu Scientific Instruments, Inc.
Specs
Measurement Type Size
Sample Type Emulsion
Technology Diffraction / Laser Diffraction (LALLS)
View Details