Shimadzu Scientific Instruments, Inc. SALD-2300 Particle Size Analyzer SALD-2300

Description
The SALD-2300 multi-purpose analyzer provides continuous measurement in real time, at minimum one-second intervals, and has 21 CFR Part 11 compliant software as an option. It enables measurements of samples at a variety of concentrations without diluting or concentrating. In addition, the measurement range spans particle sizes from 17 nm to 2,500 µm, and users can select various sample amounts depending on measurement objectives. Key features of the SALD series include: High Reproducibility: A single light source and highly reliable optical system provide extremely high reproducibility in terms of consistent sample measurement results. This allows measuring and evaluating even subtle changes in samples with confidence. Automatic Refractive Index Calculation: WingSALD II software is the world's first to automatically calculate an appropriate refractive index based on the light intensity distribution reproduction method. This function eliminates the challenges associated with selecting refractive indices Easy Maintenance: Systems feature a powerful self-diagnostic function, as well as an operation log function, which stores detailed information with all measurement data. This allows retroactively verifying the validity of measurement data and confirming the cell contamination status. Measurement Assist Function: Reduces operation errors by allowing users to prepare standard operating procedures to ensure measurements are always performed using the same conditions and procedures
Description
The SALD-2300 multi-purpose analyzer provides continuous measurement in real time, at minimum one-second intervals, and has 21 CFR Part 11 compliant software as an option. It enables measurements of samples at a variety of concentrations without diluting or concentrating. In addition, the measurement range spans particle sizes from 17 nm to 2,500 µm, and users can select various sample amounts depending on measurement objectives. Key features of the SALD series include: High Reproducibility: A single light source and highly reliable optical system provide extremely high reproducibility in terms of consistent sample measurement results. This allows measuring and evaluating even subtle changes in samples with confidence. Automatic Refractive Index Calculation: WingSALD II software is the world's first to automatically calculate an appropriate refractive index based on the light intensity distribution reproduction method. This function eliminates the challenges associated with selecting refractive indices Easy Maintenance: Systems feature a powerful self-diagnostic function, as well as an operation log function, which stores detailed information with all measurement data. This allows retroactively verifying the validity of measurement data and confirming the cell contamination status. Measurement Assist Function: Reduces operation errors by allowing users to prepare standard operating procedures to ensure measurements are always performed using the same conditions and procedures

Suppliers

Company
Product
Description
Supplier Links
SALD-2300 Particle Size Analyzer - SALD-2300 - Shimadzu Scientific Instruments, Inc.
Columbia, MD, USA
SALD-2300 Particle Size Analyzer
SALD-2300
SALD-2300 Particle Size Analyzer SALD-2300
The SALD-2300 multi-purpose analyzer provides continuous measurement in real time, at minimum one-second intervals, and has 21 CFR Part 11 compliant software as an option. It enables measurements of samples at a variety of concentrations without diluting or concentrating. In addition, the measurement range spans particle sizes from 17 nm to 2,500 µm, and users can select various sample amounts depending on measurement objectives. Key features of the SALD series include: High Reproducibility: A single light source and highly reliable optical system provide extremely high reproducibility in terms of consistent sample measurement results. This allows measuring and evaluating even subtle changes in samples with confidence. Automatic Refractive Index Calculation: WingSALD II software is the world's first to automatically calculate an appropriate refractive index based on the light intensity distribution reproduction method. This function eliminates the challenges associated with selecting refractive indices Easy Maintenance: Systems feature a powerful self-diagnostic function, as well as an operation log function, which stores detailed information with all measurement data. This allows retroactively verifying the validity of measurement data and confirming the cell contamination status. Measurement Assist Function: Reduces operation errors by allowing users to prepare standard operating procedures to ensure measurements are always performed using the same conditions and procedures

The SALD-2300 multi-purpose analyzer provides continuous measurement in real time, at minimum one-second intervals, and has 21 CFR Part 11 compliant software as an option. It enables measurements of samples at a variety of concentrations without diluting or concentrating. In addition, the measurement range spans particle sizes from 17 nm to 2,500 µm, and users can select various sample amounts depending on measurement objectives.


Key features of the SALD series include:

  • High Reproducibility: A single light source and highly reliable optical system provide extremely high reproducibility in terms of consistent sample measurement results. This allows measuring and evaluating even subtle changes in samples with confidence.
  • Automatic Refractive Index Calculation: WingSALD II software is the world's first to automatically calculate an appropriate refractive index based on the light intensity distribution reproduction method. This function eliminates the challenges associated with selecting refractive indices
  • Easy Maintenance: Systems feature a powerful self-diagnostic function, as well as an operation log function, which stores detailed information with all measurement data. This allows retroactively verifying the validity of measurement data and confirming the cell contamination status.
  • Measurement Assist Function: Reduces operation errors by allowing users to prepare standard operating procedures to ensure measurements are always performed using the same conditions and procedures
Supplier's Site

Technical Specifications

  Shimadzu Scientific Instruments, Inc.
Product Category Particle Analyzers
Product Number SALD-2300
Product Name SALD-2300 Particle Size Analyzer
Measurement Type Size
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Specs
Measurement Type Size; Shape; Count
Technology Microscopy / Image Analysis
Display & Special Features PC Interface / Networkable; Video
View Details
Particle Counter - PCE-PQC 22US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; PC Interface / Networkable; Table Top Particle counter
View Details
Vibratory Sieve Shaker ANALYSETTE 3 PRO -  - Fritsch GmbH - Milling and Sizing
Fritsch GmbH - Milling and Sizing
Specs
Measurement Type Size
Sample Type Powder / Solid; Emulsion
Technology Sieving
View Details