Shimadzu Scientific Instruments, Inc. Micro Compression Testing Machines MCT-211

Description
The MCT series testers are designed for strength evaluation of micro components, micro particles, and fine fibers under compression. Test forces from 9.8 mN (1 gf) to 1,961 mN (200 gf) or 4,903 mN (500 gf), 10x and 50x objective lenses as standard, and the ability to measure displacements up to 100 µm make the MCT series ideal for strength testing a range of micro substances, including ceramic particles, fine metallic powders, pigments, food source powders, and pharmaceutical micro capsules. Features Highly Accurate Micro Test Forces A guaranteed accuracy of ±1% of the displayed test force or 0.1 mN, whichever is greater, provides measurement reproducibility. Test Modes for Diverse Physical Property Testing Perform compression tests to determine the compressive strength and the rate of change, load-unload tests for measuring compression rate and recovery rate, and cyclic tests for quantifying the rate or amount of compression and recovery for each cycle. Specimen Dimension Measurement Provided as Standard Using an overhead image, the specimen dimension measurement function enables determination of the geometrical mean diameter and length of a specimen. Capture Specimen Images During Compression With the optional color or monochrome side observation kit, samples under compression can be observed, displayed on a PC screen, and saved at any point during operation. Additional Accessories For Tailored Configurations Accessories that can be added to the MCT series include objective lenses of 20x, 40x, and 100x; indenters with flat-section diameters of 20 µm, 100 µm, 200 µm, and 500 µm (a 50 µm diameter flat indenter is included as standard); a resistance measurement kit; and a high-temperature unit for testing from 50°C to 250°C.
Description
The MCT series testers are designed for strength evaluation of micro components, micro particles, and fine fibers under compression. Test forces from 9.8 mN (1 gf) to 1,961 mN (200 gf) or 4,903 mN (500 gf), 10x and 50x objective lenses as standard, and the ability to measure displacements up to 100 µm make the MCT series ideal for strength testing a range of micro substances, including ceramic particles, fine metallic powders, pigments, food source powders, and pharmaceutical micro capsules. Features Highly Accurate Micro Test Forces A guaranteed accuracy of ±1% of the displayed test force or 0.1 mN, whichever is greater, provides measurement reproducibility. Test Modes for Diverse Physical Property Testing Perform compression tests to determine the compressive strength and the rate of change, load-unload tests for measuring compression rate and recovery rate, and cyclic tests for quantifying the rate or amount of compression and recovery for each cycle. Specimen Dimension Measurement Provided as Standard Using an overhead image, the specimen dimension measurement function enables determination of the geometrical mean diameter and length of a specimen. Capture Specimen Images During Compression With the optional color or monochrome side observation kit, samples under compression can be observed, displayed on a PC screen, and saved at any point during operation. Additional Accessories For Tailored Configurations Accessories that can be added to the MCT series include objective lenses of 20x, 40x, and 100x; indenters with flat-section diameters of 20 µm, 100 µm, 200 µm, and 500 µm (a 50 µm diameter flat indenter is included as standard); a resistance measurement kit; and a high-temperature unit for testing from 50°C to 250°C.

Suppliers

Company
Product
Description
Supplier Links
Micro Compression Testing Machines - MCT-211 - Shimadzu Scientific Instruments, Inc.
Columbia, MD, USA
Micro Compression Testing Machines
MCT-211
Micro Compression Testing Machines MCT-211
The MCT series testers are designed for strength evaluation of micro components, micro particles, and fine fibers under compression. Test forces from 9.8 mN (1 gf) to 1,961 mN (200 gf) or 4,903 mN (500 gf), 10x and 50x objective lenses as standard, and the ability to measure displacements up to 100 µm make the MCT series ideal for strength testing a range of micro substances, including ceramic particles, fine metallic powders, pigments, food source powders, and pharmaceutical micro capsules. Features Highly Accurate Micro Test Forces A guaranteed accuracy of ±1% of the displayed test force or 0.1 mN, whichever is greater, provides measurement reproducibility. Test Modes for Diverse Physical Property Testing Perform compression tests to determine the compressive strength and the rate of change, load-unload tests for measuring compression rate and recovery rate, and cyclic tests for quantifying the rate or amount of compression and recovery for each cycle. Specimen Dimension Measurement Provided as Standard Using an overhead image, the specimen dimension measurement function enables determination of the geometrical mean diameter and length of a specimen. Capture Specimen Images During Compression With the optional color or monochrome side observation kit, samples under compression can be observed, displayed on a PC screen, and saved at any point during operation. Additional Accessories For Tailored Configurations Accessories that can be added to the MCT series include objective lenses of 20x, 40x, and 100x; indenters with flat-section diameters of 20 µm, 100 µm, 200 µm, and 500 µm (a 50 µm diameter flat indenter is included as standard); a resistance measurement kit; and a high-temperature unit for testing from 50°C to 250°C.

The MCT series testers are designed for strength evaluation of micro components, micro particles, and fine fibers under compression. Test forces from 9.8 mN (1 gf) to 1,961 mN (200 gf) or 4,903 mN (500 gf), 10x and 50x objective lenses as standard, and the ability to measure displacements up to 100 µm make the MCT series ideal for strength testing a range of micro substances, including ceramic particles, fine metallic powders, pigments, food source powders, and pharmaceutical micro capsules.

Features

Highly Accurate Micro Test Forces

A guaranteed accuracy of ±1% of the displayed test force or 0.1 mN, whichever is greater, provides measurement reproducibility.

Test Modes for Diverse Physical Property Testing

Perform compression tests to determine the compressive strength and the rate of change, load-unload tests for measuring compression rate and recovery rate, and cyclic tests for quantifying the rate or amount of compression and recovery for each cycle.

Specimen Dimension Measurement Provided as Standard

Using an overhead image, the specimen dimension measurement function enables determination of the geometrical mean diameter and length of a specimen.

Capture Specimen Images During Compression

With the optional color or monochrome side observation kit, samples under compression can be observed, displayed on a PC screen, and saved at any point during operation.

Additional Accessories For Tailored Configurations

Accessories that can be added to the MCT series include objective lenses of 20x, 40x, and 100x; indenters with flat-section diameters of 20 µm, 100 µm, 200 µm, and 500 µm (a 50 µm diameter flat indenter is included as standard); a resistance measurement kit; and a high-temperature unit for testing from 50°C to 250°C.

Supplier's Site

Technical Specifications

  Shimadzu Scientific Instruments, Inc.
Product Category Hardness Testers
Product Number MCT-211
Product Name Micro Compression Testing Machines
Mounting Fixtured or Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Durometer - PCE-2900 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Test Durometers
View Details
Durometers - 6850937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Test Durometers
View Details
Micro Compression Testing Machines - MCT-210 - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Mounting Fixtured or Permanent
Test Vickers / Knoop
Test Method Micro
View Details
Heavy Duty Bridge Type Brinell Hardness Tester - X-BHD-E Series - Foundrax Engineering Products, Ltd.
Specs
Mounting Fixtured or Permanent
Test Brinell
Test Method Macro
View Details