Shimadzu Scientific Instruments, Inc. Micro Hardness Testers HMV-G21

Description
Convenient, Accurate Micro Hardness Measurements Shimadzu’s HMV-G series of Micro Hardness Testers determine hardness by indenting a material and then measuring the size of the resulting indentation. Systems range from standalone models with manual stage movement and indentation reading through an optical microscope to fully automated models with programmable movement and automatic reading by analysis of images from a built-in CCD camera. HMV-G models: HMV-G20 series standalone testers with manual indentation reading and manual stage movement HMV-G21 series with automatic indentation reading and manual stage movement HMV-G-XY series testers that have a motorized XY stage and automatic indentation reading HMV-G-FA series with automatic indentation reading and a motorized XYZ stage Nine preset forces between 98.1 mN (10 gf) and 19.6 N (2,000 gf) and four additional programmable force settings come as standard on all HMV-G models, and a 40x objective lens is provided for indentation size measurement. Additional Options Two indenters and up to four objective lenses can be mounted on the same turret Motorized turret rotation for switching between indenter and lens (included as standard on the HMV-G-XY and HMV-G-FA series) Low test force option with three additional forces of 9.81 mN (1 gf), 19.6 mN (2 gf), and 49.0 mN (5 gf) Features Supports Vickers, Knoop, Brinell, and Triangular Pyramid Indentation Tests A Vickers indenter is supplied as standard and a second optional Knoop, Brinell, or 115° triangular pyramid indenter can be added. G-Shaped Design with Increased Workspace All HMV-G models feature a G-shaped design for increased workspace and improved operability. The G-shaped frame is also designed to disperse test loads uniformly and the back of the frame is open, enabling long and narrow samples to be tested. Straightforward Testing with the HMV-G20 Series The HMV-G20 series includes a simple test mode for quick testing, where only the test force and indentation duration time need to be set, an easy-to-use LCD touch panel, which displays test condition settings and plots statistical graphs, and direct USB transfers, where data is automatically saved onto a USB memory stick in CSV format. HMV-G21 Series Offers Versatility and Automatic High-Speed Readings With a built-in CCD camera, these compact testers feature automatic and highly reproducible indentation readings in a fraction of a second, easily navigable software, and routine inspection graphs to track changes in hardness over production cycles. Fully Automated Pattern Testing in a Fraction of the Time with the HMV-G-FA Series In addition to features of the HMV-G21 series, the HMV-G-FA series incorporates automatic indentation and measurement of test patterns, mapping the total image of a specimen for quick movement to indentation sites, a specimen edge recognition function for setting up edge or area testing, preloaded, customizable test patterns, and programmable depth of hardening measurement according to ISO 3754 and JIS G0559.
Description
Convenient, Accurate Micro Hardness Measurements Shimadzu’s HMV-G series of Micro Hardness Testers determine hardness by indenting a material and then measuring the size of the resulting indentation. Systems range from standalone models with manual stage movement and indentation reading through an optical microscope to fully automated models with programmable movement and automatic reading by analysis of images from a built-in CCD camera. HMV-G models: HMV-G20 series standalone testers with manual indentation reading and manual stage movement HMV-G21 series with automatic indentation reading and manual stage movement HMV-G-XY series testers that have a motorized XY stage and automatic indentation reading HMV-G-FA series with automatic indentation reading and a motorized XYZ stage Nine preset forces between 98.1 mN (10 gf) and 19.6 N (2,000 gf) and four additional programmable force settings come as standard on all HMV-G models, and a 40x objective lens is provided for indentation size measurement. Additional Options Two indenters and up to four objective lenses can be mounted on the same turret Motorized turret rotation for switching between indenter and lens (included as standard on the HMV-G-XY and HMV-G-FA series) Low test force option with three additional forces of 9.81 mN (1 gf), 19.6 mN (2 gf), and 49.0 mN (5 gf) Features Supports Vickers, Knoop, Brinell, and Triangular Pyramid Indentation Tests A Vickers indenter is supplied as standard and a second optional Knoop, Brinell, or 115° triangular pyramid indenter can be added. G-Shaped Design with Increased Workspace All HMV-G models feature a G-shaped design for increased workspace and improved operability. The G-shaped frame is also designed to disperse test loads uniformly and the back of the frame is open, enabling long and narrow samples to be tested. Straightforward Testing with the HMV-G20 Series The HMV-G20 series includes a simple test mode for quick testing, where only the test force and indentation duration time need to be set, an easy-to-use LCD touch panel, which displays test condition settings and plots statistical graphs, and direct USB transfers, where data is automatically saved onto a USB memory stick in CSV format. HMV-G21 Series Offers Versatility and Automatic High-Speed Readings With a built-in CCD camera, these compact testers feature automatic and highly reproducible indentation readings in a fraction of a second, easily navigable software, and routine inspection graphs to track changes in hardness over production cycles. Fully Automated Pattern Testing in a Fraction of the Time with the HMV-G-FA Series In addition to features of the HMV-G21 series, the HMV-G-FA series incorporates automatic indentation and measurement of test patterns, mapping the total image of a specimen for quick movement to indentation sites, a specimen edge recognition function for setting up edge or area testing, preloaded, customizable test patterns, and programmable depth of hardening measurement according to ISO 3754 and JIS G0559.

Suppliers

Company
Product
Description
Supplier Links
Micro Hardness Testers - HMV-G21 - Shimadzu Scientific Instruments, Inc.
Columbia, MD, USA
Micro Hardness Testers
HMV-G21
Micro Hardness Testers HMV-G21
Convenient, Accurate Micro Hardness Measurements Shimadzu’s HMV-G series of Micro Hardness Testers determine hardness by indenting a material and then measuring the size of the resulting indentation. Systems range from standalone models with manual stage movement and indentation reading through an optical microscope to fully automated models with programmable movement and automatic reading by analysis of images from a built-in CCD camera. HMV-G models: HMV-G20 series standalone testers with manual indentation reading and manual stage movement HMV-G21 series with automatic indentation reading and manual stage movement HMV-G-XY series testers that have a motorized XY stage and automatic indentation reading HMV-G-FA series with automatic indentation reading and a motorized XYZ stage Nine preset forces between 98.1 mN (10 gf) and 19.6 N (2,000 gf) and four additional programmable force settings come as standard on all HMV-G models, and a 40x objective lens is provided for indentation size measurement. Additional Options Two indenters and up to four objective lenses can be mounted on the same turret Motorized turret rotation for switching between indenter and lens (included as standard on the HMV-G-XY and HMV-G-FA series) Low test force option with three additional forces of 9.81 mN (1 gf), 19.6 mN (2 gf), and 49.0 mN (5 gf) Features Supports Vickers, Knoop, Brinell, and Triangular Pyramid Indentation Tests A Vickers indenter is supplied as standard and a second optional Knoop, Brinell, or 115° triangular pyramid indenter can be added. G-Shaped Design with Increased Workspace All HMV-G models feature a G-shaped design for increased workspace and improved operability. The G-shaped frame is also designed to disperse test loads uniformly and the back of the frame is open, enabling long and narrow samples to be tested. Straightforward Testing with the HMV-G20 Series The HMV-G20 series includes a simple test mode for quick testing, where only the test force and indentation duration time need to be set, an easy-to-use LCD touch panel, which displays test condition settings and plots statistical graphs, and direct USB transfers, where data is automatically saved onto a USB memory stick in CSV format. HMV-G21 Series Offers Versatility and Automatic High-Speed Readings With a built-in CCD camera, these compact testers feature automatic and highly reproducible indentation readings in a fraction of a second, easily navigable software, and routine inspection graphs to track changes in hardness over production cycles. Fully Automated Pattern Testing in a Fraction of the Time with the HMV-G-FA Series In addition to features of the HMV-G21 series, the HMV-G-FA series incorporates automatic indentation and measurement of test patterns, mapping the total image of a specimen for quick movement to indentation sites, a specimen edge recognition function for setting up edge or area testing, preloaded, customizable test patterns, and programmable depth of hardening measurement according to ISO 3754 and JIS G0559.

Convenient, Accurate Micro Hardness Measurements

Shimadzu’s HMV-G series of Micro Hardness Testers determine hardness by indenting a material and then measuring the size of the resulting indentation. Systems range from standalone models with manual stage movement and indentation reading through an optical microscope to fully automated models with programmable movement and automatic reading by analysis of images from a built-in CCD camera.

HMV-G models:

  • HMV-G20 series standalone testers with manual indentation reading and manual stage movement
  • HMV-G21 series with automatic indentation reading and manual stage movement
  • HMV-G-XY series testers that have a motorized XY stage and automatic indentation reading
  • HMV-G-FA series with automatic indentation reading and a motorized XYZ stage

Nine preset forces between 98.1 mN (10 gf) and 19.6 N (2,000 gf) and four additional programmable force settings come as standard on all HMV-G models, and a 40x objective lens is provided for indentation size measurement.

Additional Options

  • Two indenters and up to four objective lenses can be mounted on the same turret
  • Motorized turret rotation for switching between indenter and lens (included as standard on the HMV-G-XY and HMV-G-FA series)
  • Low test force option with three additional forces of 9.81 mN (1 gf), 19.6 mN (2 gf), and 49.0 mN (5 gf)

Features

Supports Vickers, Knoop, Brinell, and Triangular Pyramid Indentation Tests

A Vickers indenter is supplied as standard and a second optional Knoop, Brinell, or 115° triangular pyramid indenter can be added.

G-Shaped Design with Increased Workspace

All HMV-G models feature a G-shaped design for increased workspace and improved operability. The G-shaped frame is also designed to disperse test loads uniformly and the back of the frame is open, enabling long and narrow samples to be tested.

Straightforward Testing with the HMV-G20 Series

The HMV-G20 series includes a simple test mode for quick testing, where only the test force and indentation duration time need to be set, an easy-to-use LCD touch panel, which displays test condition settings and plots statistical graphs, and direct USB transfers, where data is automatically saved onto a USB memory stick in CSV format.

HMV-G21 Series Offers Versatility and Automatic High-Speed Readings

With a built-in CCD camera, these compact testers feature automatic and highly reproducible indentation readings in a fraction of a second, easily navigable software, and routine inspection graphs to track changes in hardness over production cycles.

Fully Automated Pattern Testing in a Fraction of the Time with the HMV-G-FA Series

In addition to features of the HMV-G21 series, the HMV-G-FA series incorporates automatic indentation and measurement of test patterns, mapping the total image of a specimen for quick movement to indentation sites, a specimen edge recognition function for setting up edge or area testing, preloaded, customizable test patterns, and programmable depth of hardening measurement according to ISO 3754 and JIS G0559.

Supplier's Site

Technical Specifications

  Shimadzu Scientific Instruments, Inc.
Product Category Hardness Testers
Product Number HMV-G21
Product Name Micro Hardness Testers
Mounting Fixtured or Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Durometer - PCE-DDA 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Test Durometers
View Details
Durometers - 1230926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Test Durometers
View Details
Micro Compression Testing Machines - MCT-510 - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Mounting Fixtured or Permanent
Test Vickers / Knoop
Test Method Micro
View Details
High-speed Heavy Duty Fully-auto Brinell Hardness Tester - BRINscan MKIII - Foundrax Engineering Products, Ltd.
Specs
Mounting Fixtured or Permanent
Test Brinell
Test Method Macro
View Details