Shimadzu Scientific Instruments, Inc. Differential Thermal Analyzer DTA-50

Description
High-Temperature Calorimetry Measurements Use the DTA-50 when calorimetry measurements above the DSC-60 Plus series temperature limit of 600°C are required, such as for characterizing glass or ceramics. The DTA-50 has a range of 0.2 to 1,000 µV and a maximum temperature of 1,500°C. Features High-Sensitivity, Heat-Flux Differential Thermal Analysis WThe DTA-50 includes a unique high-sensitivity, heat-flux dumbbell detector with an extremely low heat capacity and excellent versatility. The furnace area has a gas line which enables the atmosphere around the sample and reference to be varied. TA-60WS Thermal Analysis Workstation and Software For PC Control The TA-60WS thermal analysis workstation enables control of up to four Shimadzu thermal analysis instruments of any type and optional accessories such as the FC-60A atmosphere control unit. Included with the TA-60WS is the intuitive data acquisition and data analysis software packages.
Description
High-Temperature Calorimetry Measurements Use the DTA-50 when calorimetry measurements above the DSC-60 Plus series temperature limit of 600°C are required, such as for characterizing glass or ceramics. The DTA-50 has a range of 0.2 to 1,000 µV and a maximum temperature of 1,500°C. Features High-Sensitivity, Heat-Flux Differential Thermal Analysis WThe DTA-50 includes a unique high-sensitivity, heat-flux dumbbell detector with an extremely low heat capacity and excellent versatility. The furnace area has a gas line which enables the atmosphere around the sample and reference to be varied. TA-60WS Thermal Analysis Workstation and Software For PC Control The TA-60WS thermal analysis workstation enables control of up to four Shimadzu thermal analysis instruments of any type and optional accessories such as the FC-60A atmosphere control unit. Included with the TA-60WS is the intuitive data acquisition and data analysis software packages.

Suppliers

Company
Product
Description
Supplier Links
Differential Thermal Analyzer - DTA-50 - Shimadzu Scientific Instruments, Inc.
Columbia, MD, USA
Differential Thermal Analyzer
DTA-50
Differential Thermal Analyzer DTA-50
High-Temperature Calorimetry Measurements Use the DTA-50 when calorimetry measurements above the DSC-60 Plus series temperature limit of 600°C are required, such as for characterizing glass or ceramics. The DTA-50 has a range of 0.2 to 1,000 µV and a maximum temperature of 1,500°C. Features High-Sensitivity, Heat-Flux Differential Thermal Analysis WThe DTA-50 includes a unique high-sensitivity, heat-flux dumbbell detector with an extremely low heat capacity and excellent versatility. The furnace area has a gas line which enables the atmosphere around the sample and reference to be varied. TA-60WS Thermal Analysis Workstation and Software For PC Control The TA-60WS thermal analysis workstation enables control of up to four Shimadzu thermal analysis instruments of any type and optional accessories such as the FC-60A atmosphere control unit. Included with the TA-60WS is the intuitive data acquisition and data analysis software packages.

High-Temperature Calorimetry Measurements

Use the DTA-50 when calorimetry measurements above the DSC-60 Plus series temperature limit of 600°C are required, such as for characterizing glass or ceramics. The DTA-50 has a range of 0.2 to 1,000 µV and a maximum temperature of 1,500°C.

Features

High-Sensitivity, Heat-Flux Differential Thermal Analysis

WThe DTA-50 includes a unique high-sensitivity, heat-flux dumbbell detector with an extremely low heat capacity and excellent versatility. The furnace area has a gas line which enables the atmosphere around the sample and reference to be varied.

TA-60WS Thermal Analysis Workstation and Software For PC Control

The TA-60WS thermal analysis workstation enables control of up to four Shimadzu thermal analysis instruments of any type and optional accessories such as the FC-60A atmosphere control unit. Included with the TA-60WS is the intuitive data acquisition and data analysis software packages.

Supplier's Site

Technical Specifications

  Shimadzu Scientific Instruments, Inc.
Product Category Calorimeters and Thermal Analyzers
Product Number DTA-50
Product Name Differential Thermal Analyzer
Thermal Analyzer Type Differential Thermal Analysis
Unlock Full Specs
to access all available technical data

Similar Products

Semi-Automatic Isoperibol Calorimeter - AC600 - LECO Corporation
Specs
Calorimeter Type Combustion; Isoperibol Calorimeter
Display None
Remote Interface Computer Interface; Application Software Included.
View Details
Compact and Versatile Thermal Constants Analyser - TPS 500 S - Hot Disk AB
Specs
Thermal Analyzer Type Thermal Conductivity
Properties Measured Thermal Diffusivity
Display Digital
View Details
Precise Expansion/Shrinkage Measurements in Routine Operation - Horizontal Pushrod Dilatometer: DIL 402 PC -  - NETZSCH-Gerätebau GmbH
Specs
Thermal Analyzer Type Dilatometer
Properties Measured Thermal Expansion Measurements
Features Cooling; Atmosphere Control; Temperature Control
View Details
Aquapal III Moisture Analyzer -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Thermal Analyzer Type Moisture
Remote Interface Computer Interface
View Details