Shimadzu Scientific Instruments, Inc. Differential Scanning Calorimeters with Auto-Cooling DSC-60A Plus

Description
High-Performance Differential Scanning Calorimetry Measurements Robust heat-flux differential scanning calorimeters, the DSC-60 Plus series finds applications in research and development and quality control environments for characterization of polymers, pharmaceuticals, foods, etc. The DSC-60 Plus series provides high sensitivity, low noise, and a very stable baseline across the temperature range of -140 to 600°C due to the unique furnace construction and detector. Included in the DSC-60 Plus series: DSC-60 Plus standard model DSC-60A Plus model with a 24 sample built-in autosampler Features High-Sensitivity Measurements with a Wide Calorimetric Measurement Range The noise level, less than 0.5 µW when held at 150°C, enables measurement of the smallest calorimetric changes. The large dynamic calorimetric measurement range of ±150 mW means materials with very large calorimetric changes can be characterized. Automated Measurement Improves Efficiency With the same footprint as the standard model, the DSC-60A Plus model has a compact, built-in autosampler which enables automated measurement, analysis, and report printout for up to 24 samples, improving the efficiency of product development and quality control activities. Sub-Ambient Measurements Using Standard Cooling Chamber The cooling chamber installed as standard on the DSC-60 Plus calorimeters permits measurement down to -140°C using liquid nitrogen. The sample loading temperature function enables quick sample exchange during sequential analysis without moisture condensation. For consecutive and cycled sub-ambient measurements, DSC-60 Plus models with auto-cooling systems are available. PC Controlled TA-60WS Thermal Analysis Workstation The TA-60WS thermal analysis workstation is the interface between the DSC-60 Plus series and PC. It includes easy-to-use data acquisition, data analysis, and reporting software. In addition, up to four Shimadzu thermal analysis instruments of any type can be controlled simultaneously by each TA-60WS. Compliant with Analytical Laboratory Regulations Including US FDA 21 CFR Part 11 Software accompanying the TA-60WS thermal analysis workstation is available to comply with guidelines such as PIC/S GMP and electronic record and electronic signature (ER/ES) regulations, including US FDA 21 CFR Part 11. Sample Pans for a Wide Range of Applications To complement the DSC-60 Plus series, a wide range of sample pans, including ones composed of Aluminum, Platinum, Alumina, Nickel, Copper, and Quartz and hermetically sealed and pressure-proof pans, are available.
Description
High-Performance Differential Scanning Calorimetry Measurements Robust heat-flux differential scanning calorimeters, the DSC-60 Plus series finds applications in research and development and quality control environments for characterization of polymers, pharmaceuticals, foods, etc. The DSC-60 Plus series provides high sensitivity, low noise, and a very stable baseline across the temperature range of -140 to 600°C due to the unique furnace construction and detector. Included in the DSC-60 Plus series: DSC-60 Plus standard model DSC-60A Plus model with a 24 sample built-in autosampler Features High-Sensitivity Measurements with a Wide Calorimetric Measurement Range The noise level, less than 0.5 µW when held at 150°C, enables measurement of the smallest calorimetric changes. The large dynamic calorimetric measurement range of ±150 mW means materials with very large calorimetric changes can be characterized. Automated Measurement Improves Efficiency With the same footprint as the standard model, the DSC-60A Plus model has a compact, built-in autosampler which enables automated measurement, analysis, and report printout for up to 24 samples, improving the efficiency of product development and quality control activities. Sub-Ambient Measurements Using Standard Cooling Chamber The cooling chamber installed as standard on the DSC-60 Plus calorimeters permits measurement down to -140°C using liquid nitrogen. The sample loading temperature function enables quick sample exchange during sequential analysis without moisture condensation. For consecutive and cycled sub-ambient measurements, DSC-60 Plus models with auto-cooling systems are available. PC Controlled TA-60WS Thermal Analysis Workstation The TA-60WS thermal analysis workstation is the interface between the DSC-60 Plus series and PC. It includes easy-to-use data acquisition, data analysis, and reporting software. In addition, up to four Shimadzu thermal analysis instruments of any type can be controlled simultaneously by each TA-60WS. Compliant with Analytical Laboratory Regulations Including US FDA 21 CFR Part 11 Software accompanying the TA-60WS thermal analysis workstation is available to comply with guidelines such as PIC/S GMP and electronic record and electronic signature (ER/ES) regulations, including US FDA 21 CFR Part 11. Sample Pans for a Wide Range of Applications To complement the DSC-60 Plus series, a wide range of sample pans, including ones composed of Aluminum, Platinum, Alumina, Nickel, Copper, and Quartz and hermetically sealed and pressure-proof pans, are available.

Suppliers

Company
Product
Description
Supplier Links
Differential Scanning Calorimeters with Auto-Cooling - DSC-60A Plus - Shimadzu Scientific Instruments, Inc.
Columbia, MD, USA
Differential Scanning Calorimeters with Auto-Cooling
DSC-60A Plus
Differential Scanning Calorimeters with Auto-Cooling DSC-60A Plus
High-Performance Differential Scanning Calorimetry Measurements Robust heat-flux differential scanning calorimeters, the DSC-60 Plus series finds applications in research and development and quality control environments for characterization of polymers, pharmaceuticals, foods, etc. The DSC-60 Plus series provides high sensitivity, low noise, and a very stable baseline across the temperature range of -140 to 600°C due to the unique furnace construction and detector. Included in the DSC-60 Plus series: DSC-60 Plus standard model DSC-60A Plus model with a 24 sample built-in autosampler Features High-Sensitivity Measurements with a Wide Calorimetric Measurement Range The noise level, less than 0.5 µW when held at 150°C, enables measurement of the smallest calorimetric changes. The large dynamic calorimetric measurement range of ±150 mW means materials with very large calorimetric changes can be characterized. Automated Measurement Improves Efficiency With the same footprint as the standard model, the DSC-60A Plus model has a compact, built-in autosampler which enables automated measurement, analysis, and report printout for up to 24 samples, improving the efficiency of product development and quality control activities. Sub-Ambient Measurements Using Standard Cooling Chamber The cooling chamber installed as standard on the DSC-60 Plus calorimeters permits measurement down to -140°C using liquid nitrogen. The sample loading temperature function enables quick sample exchange during sequential analysis without moisture condensation. For consecutive and cycled sub-ambient measurements, DSC-60 Plus models with auto-cooling systems are available. PC Controlled TA-60WS Thermal Analysis Workstation The TA-60WS thermal analysis workstation is the interface between the DSC-60 Plus series and PC. It includes easy-to-use data acquisition, data analysis, and reporting software. In addition, up to four Shimadzu thermal analysis instruments of any type can be controlled simultaneously by each TA-60WS. Compliant with Analytical Laboratory Regulations Including US FDA 21 CFR Part 11 Software accompanying the TA-60WS thermal analysis workstation is available to comply with guidelines such as PIC/S GMP and electronic record and electronic signature (ER/ES) regulations, including US FDA 21 CFR Part 11. Sample Pans for a Wide Range of Applications To complement the DSC-60 Plus series, a wide range of sample pans, including ones composed of Aluminum, Platinum, Alumina, Nickel, Copper, and Quartz and hermetically sealed and pressure-proof pans, are available.

High-Performance Differential Scanning Calorimetry Measurements

Robust heat-flux differential scanning calorimeters, the DSC-60 Plus series finds applications in research and development and quality control environments for characterization of polymers, pharmaceuticals, foods, etc. The DSC-60 Plus series provides high sensitivity, low noise, and a very stable baseline across the temperature range of -140 to 600°C due to the unique furnace construction and detector.

Included in the DSC-60 Plus series:

  • DSC-60 Plus standard model
  • DSC-60A Plus model with a 24 sample built-in autosampler

Features

High-Sensitivity Measurements with a Wide Calorimetric Measurement Range

The noise level, less than 0.5 µW when held at 150°C, enables measurement of the smallest calorimetric changes. The large dynamic calorimetric measurement range of ±150 mW means materials with very large calorimetric changes can be characterized.

Automated Measurement Improves Efficiency

With the same footprint as the standard model, the DSC-60A Plus model has a compact, built-in autosampler which enables automated measurement, analysis, and report printout for up to 24 samples, improving the efficiency of product development and quality control activities.

Sub-Ambient Measurements Using Standard Cooling Chamber

The cooling chamber installed as standard on the DSC-60 Plus calorimeters permits measurement down to -140°C using liquid nitrogen. The sample loading temperature function enables quick sample exchange during sequential analysis without moisture condensation. For consecutive and cycled sub-ambient measurements, DSC-60 Plus models with auto-cooling systems are available.

PC Controlled TA-60WS Thermal Analysis Workstation

The TA-60WS thermal analysis workstation is the interface between the DSC-60 Plus series and PC. It includes easy-to-use data acquisition, data analysis, and reporting software. In addition, up to four Shimadzu thermal analysis instruments of any type can be controlled simultaneously by each TA-60WS.

Compliant with Analytical Laboratory Regulations Including US FDA 21 CFR Part 11

Software accompanying the TA-60WS thermal analysis workstation is available to comply with guidelines such as PIC/S GMP and electronic record and electronic signature (ER/ES) regulations, including US FDA 21 CFR Part 11.

Sample Pans for a Wide Range of Applications

To complement the DSC-60 Plus series, a wide range of sample pans, including ones composed of Aluminum, Platinum, Alumina, Nickel, Copper, and Quartz and hermetically sealed and pressure-proof pans, are available.

Supplier's Site

Technical Specifications

  Shimadzu Scientific Instruments, Inc.
Product Category Calorimeters and Thermal Analyzers
Product Number DSC-60A Plus
Product Name Differential Scanning Calorimeters with Auto-Cooling
Calorimeter Type Differential Scanning Calorimeter; Heat-flux Differential Scanning
Properties Measured Temperature
Features Cooling; Programmable Heating; Temperature Control
Unlock Full Specs
to access all available technical data

Similar Products

SPSx-1u High Load - SPSx-1u High Load - METTLER TOLEDO Thermal Analysis
METTLER TOLEDO Thermal Analysis
Specs
Temperature Range 5 to 60 C (41 to 140 F)
View Details
Thermogravimetric Analyzers - TGA-51 - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Thermal Analyzer Type Thermal Gravimetric Analyzer
Properties Measured Weight
Thermal Analyzer Performance Specs Weight Measuring Range 20mg, 200mg, 2g
View Details
Thermomechanical Analyzer - TMA 8310 - Rigaku Corporation
Specs
Thermal Analyzer Type Thermal Mechanical Analyzer
Thermal Analyzer Performance Specs Differential Expansion
Features Temperature Control
View Details
Semi-Automatic Isoperibol Calorimeter - AC600 - LECO Corporation
Specs
Calorimeter Type Combustion; Isoperibol Calorimeter
Display None
Remote Interface Computer Interface; Application Software Included.
View Details