Shimadzu Scientific Instruments, Inc. Spectrophotometer BioSpec-nano

Description
The Shimadzu BioSpec-nano is a low-maintenance micro-volume spectrophotometer designed for the modern life science laboratory. It offers superior detection limits, up to 10 times better compared to the competition, making it the perfect instrument for quantitation of DNA, RNA, protein analysis, and photometric measurements. Quantitation can be rapidly and simply carried out with very small samples ranging from 1µL. Key features and benefits:• Ultra-small Sample Volumes - Perform analysis with 1µL to 2µL samples • Easy Operation with "Drop-and-Click" Analysis - simply drop the sample onto the target and click the button • Automated Functionality - Sample mounting, measurement and cleaning are conducted by the instrument, eliminating the need for operators to perform tedious, repetitive, and inconsistent placement of the fiber optic element and manual cleaning required in other instruments • Dedicated Software - Basic operations and output of data are performed quickly and simply with the click of a button
Description
The Shimadzu BioSpec-nano is a low-maintenance micro-volume spectrophotometer designed for the modern life science laboratory. It offers superior detection limits, up to 10 times better compared to the competition, making it the perfect instrument for quantitation of DNA, RNA, protein analysis, and photometric measurements. Quantitation can be rapidly and simply carried out with very small samples ranging from 1µL. Key features and benefits:• Ultra-small Sample Volumes - Perform analysis with 1µL to 2µL samples • Easy Operation with "Drop-and-Click" Analysis - simply drop the sample onto the target and click the button • Automated Functionality - Sample mounting, measurement and cleaning are conducted by the instrument, eliminating the need for operators to perform tedious, repetitive, and inconsistent placement of the fiber optic element and manual cleaning required in other instruments • Dedicated Software - Basic operations and output of data are performed quickly and simply with the click of a button

Suppliers

Company
Product
Description
Supplier Links
Spectrophotometer BioSpec-nano
The Shimadzu BioSpec-nano is a low-maintenance micro-volume spectrophotometer designed for the modern life science laboratory. It offers superior detection limits, up to 10 times better compared to the competition, making it the perfect instrument for quantitation of DNA, RNA, protein analysis, and photometric measurements. Quantitation can be rapidly and simply carried out with very small samples ranging from 1µL. Key features and benefits:• Ultra-small Sample Volumes - Perform analysis with 1µL to 2µL samples • Easy Operation with "Drop-and-Click" Analysis - simply drop the sample onto the target and click the button • Automated Functionality - Sample mounting, measurement and cleaning are conducted by the instrument, eliminating the need for operators to perform tedious, repetitive, and inconsistent placement of the fiber optic element and manual cleaning required in other instruments • Dedicated Software - Basic operations and output of data are performed quickly and simply with the click of a button

The Shimadzu BioSpec-nano is a low-maintenance micro-volume spectrophotometer designed for the modern life science laboratory. It offers superior detection limits, up to 10 times better compared to the competition, making it the perfect instrument for quantitation of DNA, RNA, protein analysis, and photometric measurements. Quantitation can be rapidly and simply carried out with very small samples ranging from 1µL.

Key features and benefits:• Ultra-small Sample Volumes - Perform analysis with 1µL to 2µL samples • Easy Operation with "Drop-and-Click" Analysis - simply drop the sample onto the target and click the button • Automated Functionality - Sample mounting, measurement and cleaning are conducted by the instrument, eliminating the need for operators to perform tedious, repetitive, and inconsistent placement of the fiber optic element and manual cleaning required in other instruments • Dedicated Software - Basic operations and output of data are performed quickly and simply with the click of a button

Supplier's Site

Technical Specifications

  Shimadzu Scientific Instruments, Inc.
Product Category UV and Visible Spectrometers
Product Number BioSpec-nano
Product Name Spectrophotometer
Photometric System Design Non Scanning
Monochromator Monochromator
Light Source Other; Xenon flash lamp
Detector Type Diode Array
Display None
Unlock Full Specs
to access all available technical data

Similar Products

Spectrophotometer - UV-1800 - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Photometric System Design Double Beam
Monochromator Monochromator
Light Source Double Deuterium
View Details
Specs
Photometric System Design Single Beam
Monochromator Monochromator
Light Source Tungsten Halogen Lamp; Double Deuterium
View Details
Perkin Elmer LAMBDA Bio+ Spectrophotometer - 5102-02 - Terra Universal, Inc.
Specs
Photometric System Design Single Beam; Double Beam
Display Digital
Wavelength Range 190 to 1100 nm (1900 to 11000 Å)
View Details