Shimadzu Scientific Instruments, Inc. UV-Vis-NIR Spectrophotometer UV-3600 Plus

Description
Incorporating the latest technology to achieve high sensitivity, high resolution, and an ultra-low stray light level, leading the way to new solutions Features High Sensitivity Shimadzu developed the world’s first UV-VIS-NIR spectrophotometer with three detectors, consisting of a PMT (photomultiplier tube) for the ultraviolet and visible regions and InGaAs and cooled PbS detectors for the near-infrared region. With conventional instruments that use only PMT and PbS detectors, there is a drop in sensitivity in the crossover region between those detectors. Using an InGaAs detector to cover this crossover region, however, ensures high sensitivity across the entire measured wavelength range, and gives a noise level of 0.00003 Abs at 1500 nm. In addition to the main UV-3600 Plus unit, the Multi-purpose large-sample compartment and the Integrating sphere attachment also feature three detector, enabling the high-sensitivity measurement of solid samples. High Resolution, Ultra-Low Stray-Light, and Wide Wavelength Range A high-performance double monochromator makes it possible to attain an ultra-low stray-light level (0.00005 % max. at 340 nm) with a high resolution (maximum resolution: 0.1 nm). The wide wavelength range of 185 to 3,300 nm enables measurement across the ultraviolet, visible, and near-infrared regions. This instrument can perform spectrophotometry for a variety of applications. Wide Range of Optional Accessories The three-detector Multi-purpose large-sample compartment or Integrating sphere options enable high-sensitivity measurement of solid samples. Use the ASR Series of absolute specular reflectance accessories to perform high-accuracy absolute reflectance measurements. In addition, temperature-controll ed cell holders and micro cell holders are available to handle a wide range of measurement applications.
Description
Incorporating the latest technology to achieve high sensitivity, high resolution, and an ultra-low stray light level, leading the way to new solutions Features High Sensitivity Shimadzu developed the world’s first UV-VIS-NIR spectrophotometer with three detectors, consisting of a PMT (photomultiplier tube) for the ultraviolet and visible regions and InGaAs and cooled PbS detectors for the near-infrared region. With conventional instruments that use only PMT and PbS detectors, there is a drop in sensitivity in the crossover region between those detectors. Using an InGaAs detector to cover this crossover region, however, ensures high sensitivity across the entire measured wavelength range, and gives a noise level of 0.00003 Abs at 1500 nm. In addition to the main UV-3600 Plus unit, the Multi-purpose large-sample compartment and the Integrating sphere attachment also feature three detector, enabling the high-sensitivity measurement of solid samples. High Resolution, Ultra-Low Stray-Light, and Wide Wavelength Range A high-performance double monochromator makes it possible to attain an ultra-low stray-light level (0.00005 % max. at 340 nm) with a high resolution (maximum resolution: 0.1 nm). The wide wavelength range of 185 to 3,300 nm enables measurement across the ultraviolet, visible, and near-infrared regions. This instrument can perform spectrophotometry for a variety of applications. Wide Range of Optional Accessories The three-detector Multi-purpose large-sample compartment or Integrating sphere options enable high-sensitivity measurement of solid samples. Use the ASR Series of absolute specular reflectance accessories to perform high-accuracy absolute reflectance measurements. In addition, temperature-controll ed cell holders and micro cell holders are available to handle a wide range of measurement applications.

Suppliers

Company
Product
Description
Supplier Links
UV-Vis-NIR Spectrophotometer - UV-3600 Plus - Shimadzu Scientific Instruments, Inc.
Columbia, MD, USA
UV-Vis-NIR Spectrophotometer
UV-3600 Plus
UV-Vis-NIR Spectrophotometer UV-3600 Plus
Incorporating the latest technology to achieve high sensitivity, high resolution, and an ultra-low stray light level, leading the way to new solutions Features High Sensitivity Shimadzu developed the world’s first UV-VIS-NIR spectrophotometer with three detectors, consisting of a PMT (photomultiplier tube) for the ultraviolet and visible regions and InGaAs and cooled PbS detectors for the near-infrared region. With conventional instruments that use only PMT and PbS detectors, there is a drop in sensitivity in the crossover region between those detectors. Using an InGaAs detector to cover this crossover region, however, ensures high sensitivity across the entire measured wavelength range, and gives a noise level of 0.00003 Abs at 1500 nm. In addition to the main UV-3600 Plus unit, the Multi-purpose large-sample compartment and the Integrating sphere attachment also feature three detector, enabling the high-sensitivity measurement of solid samples. High Resolution, Ultra-Low Stray-Light, and Wide Wavelength Range A high-performance double monochromator makes it possible to attain an ultra-low stray-light level (0.00005 % max. at 340 nm) with a high resolution (maximum resolution: 0.1 nm). The wide wavelength range of 185 to 3,300 nm enables measurement across the ultraviolet, visible, and near-infrared regions. This instrument can perform spectrophotometry for a variety of applications. Wide Range of Optional Accessories The three-detector Multi-purpose large-sample compartment or Integrating sphere options enable high-sensitivity measurement of solid samples. Use the ASR Series of absolute specular reflectance accessories to perform high-accuracy absolute reflectance measurements. In addition, temperature-controll ed cell holders and micro cell holders are available to handle a wide range of measurement applications.

Incorporating the latest technology to achieve high sensitivity, high resolution, and an ultra-low stray light level, leading the way to new solutions

Features

High Sensitivity

Shimadzu developed the world’s first UV-VIS-NIR spectrophotometer with three detectors, consisting of a PMT (photomultiplier tube) for the ultraviolet and visible regions and InGaAs and cooled PbS detectors for the near-infrared region. With conventional instruments that use only PMT and PbS detectors, there is a drop in sensitivity in the crossover region between those detectors. Using an InGaAs detector to cover this crossover region, however, ensures high sensitivity across the entire measured wavelength range, and gives a noise level of 0.00003 Abs at 1500 nm.
In addition to the main UV-3600 Plus unit, the Multi-purpose large-sample compartment and the Integrating sphere attachment also feature three detector, enabling the high-sensitivity measurement of solid samples.

High Resolution, Ultra-Low Stray-Light, and Wide Wavelength Range

A high-performance double monochromator makes it possible to attain an ultra-low stray-light level (0.00005 % max. at 340 nm) with a high resolution (maximum resolution: 0.1 nm). The wide wavelength range of 185 to 3,300 nm enables measurement across the ultraviolet, visible, and near-infrared regions.
This instrument can perform spectrophotometry for a variety of applications.

Wide Range of Optional Accessories

The three-detector Multi-purpose large-sample compartment or Integrating sphere options enable high-sensitivity measurement of solid samples. Use the ASR Series of absolute specular reflectance accessories to perform high-accuracy absolute reflectance measurements. In addition, temperature-controlled cell holders and micro cell holders are available to handle a wide range of measurement applications.

Supplier's Site

Technical Specifications

  Shimadzu Scientific Instruments, Inc.
Product Category UV and Visible Spectrometers
Product Number UV-3600 Plus
Product Name UV-Vis-NIR Spectrophotometer
Photometric System Design Double Beam
Monochromator Monochromator
Light Source Tungsten Halogen Lamp; Double Deuterium
Detector Type Photomultiplier Tube
Unlock Full Specs
to access all available technical data

Similar Products

Perkin Elmer LAMBDA XLS+ Spectrophotometer - 5102-00 - Terra Universal, Inc.
Specs
Photometric System Design Single Beam; Double Beam
Display Digital
Wavelength Range 190 to 1100 nm (1900 to 11000 Å)
View Details
Shooting Star C-SR II mini spectrometer 220-1100nm 2048 CCD detector - OSP0204 - Knight Optical (UK) Ltd
Specs
Wavelength Range 220 to 1100 nm (2200 to 11000 Å)
Spectral Resolution 1 nm (10 Å)
Stray Light 0.0200 %
View Details
Spectrophotometer - SolidSpec - 3700/3700DUV - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Photometric System Design Double Beam
Monochromator Monochromator
Light Source Tungsten Halogen Lamp; Double Deuterium
View Details