Sherwin-Williams Protective & Marine Coatings Waterbased Industrial Enamel

Description
WATERBASED INDUSTRIAL ENAMEL is a proprietary technology, one-component, acrylic-modified alkyd with outstanding exterior performance properties. Outstanding exterior durability High Gloss Flash rust/early rust resistant Fast dry Early moisture resistant Low odor HAPS free Water clean up Low VOC Suitable for use in USDA inspected facilities RECOMMENDED USAGE For use over prepared substrates in industrial environments: Steel Galvanizing Aluminum Concrete Masonry Examples: All purpose maintenance enamel Buildings Storage Tanks Water treatment plants Machinery Equipment New construction Power plants Piping Structural steel Select marine structures Rolling stock Conforms to AWWA D102-03, OCS#1 Acceptable for use in high performance architectural applications.
Datasheet
Description
WATERBASED INDUSTRIAL ENAMEL is a proprietary technology, one-component, acrylic-modified alkyd with outstanding exterior performance properties. Outstanding exterior durability High Gloss Flash rust/early rust resistant Fast dry Early moisture resistant Low odor HAPS free Water clean up Low VOC Suitable for use in USDA inspected facilities RECOMMENDED USAGE For use over prepared substrates in industrial environments: Steel Galvanizing Aluminum Concrete Masonry Examples: All purpose maintenance enamel Buildings Storage Tanks Water treatment plants Machinery Equipment New construction Power plants Piping Structural steel Select marine structures Rolling stock Conforms to AWWA D102-03, OCS#1 Acceptable for use in high performance architectural applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waterbased Industrial Enamel -  - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
Waterbased Industrial Enamel
Waterbased Industrial Enamel
WATERBASED INDUSTRIAL ENAMEL is a proprietary technology, one-component, acrylic-modified alkyd with outstanding exterior performance properties. Outstanding exterior durability High Gloss Flash rust/early rust resistant Fast dry Early moisture resistant Low odor HAPS free Water clean up Low VOC Suitable for use in USDA inspected facilities RECOMMENDED USAGE For use over prepared substrates in industrial environments: Steel Galvanizing Aluminum Concrete Masonry Examples: All purpose maintenance enamel Buildings Storage Tanks Water treatment plants Machinery Equipment New construction Power plants Piping Structural steel Select marine structures Rolling stock Conforms to AWWA D102-03, OCS#1 Acceptable for use in high performance architectural applications.

WATERBASED INDUSTRIAL ENAMEL is a proprietary technology, one-component, acrylic-modified alkyd with outstanding exterior performance properties.

  • Outstanding exterior durability
  • High Gloss
  • Flash rust/early rust resistant
  • Fast dry
  • Early moisture resistant
  • Low odor
  • HAPS free
  • Water clean up
  • Low VOC
  • Suitable for use in USDA inspected facilities

RECOMMENDED USAGE

For use over prepared substrates in industrial environments:

  • Steel
  • Galvanizing
  • Aluminum
  • Concrete
  • Masonry Examples:
  • All purpose maintenance enamel
  • Buildings
  • Storage Tanks
  • Water treatment plants
  • Machinery
  • Equipment
  • New construction
  • Power plants
  • Piping
  • Structural steel
  • Select marine structures
  • Rolling stock
  • Conforms to AWWA D102-03, OCS#1

Acceptable for use in high performance architectural applications.

Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Name Waterbased Industrial Enamel
Type Enamel; Paint
Chemistry Acrylic; Alkyd; Resin
Substrate Aluminum; Concrete; Metallic; Steel; Other; Iron, Galvanizing
Cure / Setting Technology Thermoset
Form Liquid; Water
Unlock Full Specs
to access all available technical data

Similar Products

Foam-Finish -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Type Coating
Substrate Other; Finishing Compound for Depron, EPP, EPO, BluCor, Styrofoam.
View Details
Formulations - Applications - Coatings - Bullet Tip ID Coating 8760 - 38760 - Hernon Manufacturing, Inc.
Specs
Type Coating
Cure / Setting Technology Ultraviolet Light Curing
Industry Mil-Spec
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
Protective Coating - Ever-Slik®1301 - Everlube Products
Specs
Type Coating
Chemistry Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
Substrate Metallic; Steel
View Details