RECOATABLE EPOXY PRIMER is a rust inhibitive high build catalyzed polyamide/bisphenol A epoxy primer designed for fast dry and quick or extended recoatability.
Meets Class A requirements for Slip Coefficient, .50, Red Oxide
Long pot life
High build coating for economical application
One year recoatability
Low temperature application - down to 35°F
Corrosion resistant
RECOMMENDED USAGE
For use as a shop or field applied epoxy primer where a variable recoat window is required due to construction schedules, distribution logistics and environmental considerations. Affords flexibilityy in projects when completion schedules cannot be specified.
Primer for structural steel
Marine applications
Paper mills
Storage tanks
Power plants
Suitable for use in USDA inspected facilities
RECOATABLE EPOXY PRIMER is a rust inhibitive high build catalyzed polyamide/bisphenol A epoxy primer designed for fast dry and quick or extended recoatability.
- Meets Class A requirements for Slip Coefficient, .50, Red Oxide
- Long pot life
- High build coating for economical application
- One year recoatability
- Low temperature application - down to 35°F
- Corrosion resistant
RECOMMENDED USAGE
For use as a shop or field applied epoxy primer where a variable recoat window is required due to construction schedules, distribution logistics and environmental considerations. Affords flexibilityy in projects when completion schedules cannot be specified.
- Primer for structural steel
- Marine applications
- Paper mills
- Storage tanks
- Power plants
- Suitable for use in USDA inspected facilities