Sherwin-Williams Protective & Marine Coatings Urethane Slurry System FasTop™ S

Description
General Polymers FasTop S URETHANE SLURRY SYSTEM is a self-leveling slurry to be applied at 3/16” thickness and broadcast to yield a 1/4” - 3/8” finished system. FasTop S can be applied with a pin rake, screed rake or flat trowel. It is designed to protect concrete, wood and steel substrates from thermal shock, impact, corrosion, chemical attack and abrasion. A decorative quartz broadcast may be specified as FasTop S-U1 an upgrade to the standard system. Advantages Can be applied to “green” concrete Rapid cure and hardness development Water based Hot cooking oil and steam resistance Low temperature cure Will not lose bond due to thermal shock Impact resistant Moisture Resistance No moisture testing required. Acceptable for use in USDA inspected facilities Uses Food processing kitchens Commercial kitchens Food and Beverage plants Sugar processing plants Meat and Poultry plants Restrooms and concession stands
Datasheet
Description
General Polymers FasTop S URETHANE SLURRY SYSTEM is a self-leveling slurry to be applied at 3/16” thickness and broadcast to yield a 1/4” - 3/8” finished system. FasTop S can be applied with a pin rake, screed rake or flat trowel. It is designed to protect concrete, wood and steel substrates from thermal shock, impact, corrosion, chemical attack and abrasion. A decorative quartz broadcast may be specified as FasTop S-U1 an upgrade to the standard system. Advantages Can be applied to “green” concrete Rapid cure and hardness development Water based Hot cooking oil and steam resistance Low temperature cure Will not lose bond due to thermal shock Impact resistant Moisture Resistance No moisture testing required. Acceptable for use in USDA inspected facilities Uses Food processing kitchens Commercial kitchens Food and Beverage plants Sugar processing plants Meat and Poultry plants Restrooms and concession stands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Urethane Slurry System - FasTop™ S - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
Urethane Slurry System
FasTop™ S
Urethane Slurry System FasTop™ S
General Polymers FasTop S URETHANE SLURRY SYSTEM is a self-leveling slurry to be applied at 3/16” thickness and broadcast to yield a 1/4” - 3/8” finished system. FasTop S can be applied with a pin rake, screed rake or flat trowel. It is designed to protect concrete, wood and steel substrates from thermal shock, impact, corrosion, chemical attack and abrasion. A decorative quartz broadcast may be specified as FasTop S-U1 an upgrade to the standard system. Advantages Can be applied to “green” concrete Rapid cure and hardness development Water based Hot cooking oil and steam resistance Low temperature cure Will not lose bond due to thermal shock Impact resistant Moisture Resistance No moisture testing required. Acceptable for use in USDA inspected facilities Uses Food processing kitchens Commercial kitchens Food and Beverage plants Sugar processing plants Meat and Poultry plants Restrooms and concession stands

General Polymers FasTop S URETHANE SLURRY SYSTEM is a self-leveling slurry to be applied at 3/16” thickness and broadcast to yield a 1/4” - 3/8” finished system. FasTop S can be applied with a pin rake, screed rake or flat trowel. It is designed to protect concrete, wood and steel substrates from thermal shock, impact, corrosion, chemical attack and abrasion. A decorative quartz broadcast may be specified as FasTop S-U1 an upgrade to the standard system.

Advantages

  • Can be applied to “green” concrete
  • Rapid cure and hardness development
  • Water based
  • Hot cooking oil and steam resistance
  • Low temperature cure
  • Will not lose bond due to thermal shock
  • Impact resistant
  • Moisture Resistance
  • No moisture testing required.
  • Acceptable for use in USDA inspected facilities

Uses

  • Food processing kitchens
  • Commercial kitchens
  • Food and Beverage plants
  • Sugar processing plants
  • Meat and Poultry plants
  • Restrooms and concession stands
Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Leveling and Filling Compounds
Product Number FasTop™ S
Product Name Urethane Slurry System
Substrate Compatibility Concrete, Masonry; Metal; Wood
Unlock Full Specs
to access all available technical data

Similar Products

Fillers & Putties - 4479719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Features Sealant
Use Temperature 122 F (50 C)
View Details
Thermally Conductive, Dimensionally Stable Epoxy - EP121AO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Composition Filled
View Details
Redistribution Layer for Wafer Level Packaging - NOVAFAB ® VIA FILL AU - MacDermid Alpha Electronics Solutions
Specs
Industry Electronics
View Details