General Polymers 3555 Epo-Flex® HD EPOXY COATING is a high solids, chemical resistant, elastomeric epoxy which combines the toughness, adhesion, and durability of epoxies with the flexibilityy common to polyurethane elastomers. Flexibility is achieved without the use of plasticizers or other additives which migrate from a material as it ages. Epo-Flex® HD EPOXY COATING is self-leveling and may be used with fiberglass reinforcing to enhance system properties or as a waterproofing membrane.
RECOMMENDED USAGE
Used as a waterproofing membrane.
| Sherwin-Williams Protective & Marine Coatings | |
|---|---|
| Product Category | Industrial Coatings |
| Product Name | 3555 Epo-Flex® HD Epoxy Coating |
| Type | Coating |
| Chemistry | Epoxy; Resin; Rubber |
| Substrate | Concrete |
| Cure / Setting Technology | Multicomponent |