Shenzhen Topway Technology Co., Ltd. 15" color TFT LCD Screen Display LVDS 1024x768 LED Backlight LMT150DNGFWD-1

Description
Resolution: 1024x768 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 326.5mm x 253.5mm x 11.8mm Size: 15" Active Area: 304.1mm x 228.1mm
Datasheet
Description
Resolution: 1024x768 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 326.5mm x 253.5mm x 11.8mm Size: 15" Active Area: 304.1mm x 228.1mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15
Shenzhen, China
15" color TFT LCD Screen Display LVDS 1024x768 LED Backlight
LMT150DNGFWD-1
15" color TFT LCD Screen Display LVDS 1024x768 LED Backlight LMT150DNGFWD-1
Resolution: 1024x768 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 326.5mm x 253.5mm x 11.8mm Size: 15" Active Area: 304.1mm x 228.1mm

Resolution:
1024x768
Interface:
LVDS
Voltage:
3.3V
Temperature:
-20°C ~ 70°C
Wide Viewing Angle:
No
Outline:
326.5mm x 253.5mm x 11.8mm
Size:
15"
Active Area:
304.1mm x 228.1mm

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Video Displays
Product Number LMT150DNGFWD-1
Product Name 15" color TFT LCD Screen Display LVDS 1024x768 LED Backlight
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2540021 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
Medical Grade LCD Monitor with Touch Screen - PMD-S19HB - American Portwell Technology Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types DVI
View Details
15
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
View Details