Shenzhen Topway Technology Co., Ltd. 10.1"TFT LCD Module Display RGB 1024x600 Color LMT101ENMFWD

Description
Resolution: 1024x600 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 235mm x 143mm x 5mm Size: 10.1" Active Area: 222.72mm x 125.28mm
Datasheet
Description
Resolution: 1024x600 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 235mm x 143mm x 5mm Size: 10.1" Active Area: 222.72mm x 125.28mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.1
Shenzhen, China
10.1"TFT LCD Module Display RGB 1024x600 Color
LMT101ENMFWD
10.1"TFT LCD Module Display RGB 1024x600 Color LMT101ENMFWD
Resolution: 1024x600 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 235mm x 143mm x 5mm Size: 10.1" Active Area: 222.72mm x 125.28mm

Resolution:
1024x600
Interface:
RGB
Voltage:
3.3V
Temperature:
-20°C ~ 70°C
Wide Viewing Angle:
No
Outline:
235mm x 143mm x 5mm
Size:
10.1"
Active Area:
222.72mm x 125.28mm

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Video Displays
Product Number LMT101ENMFWD
Product Name 10.1"TFT LCD Module Display RGB 1024x600 Color
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 428533 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types USB
View Details
TFT Monitors - High Reliability - AOD230 - GPEG International Ltd.
Specs
Monitor Type LCD Display
View Details
Dual 21.5
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details