Shenzhen Topway Technology Co., Ltd. TFT LCD Monitor Screen tft display 10.1 Inch 1024x600 LMT101ENMFWD-AAA

Description
Resolution: 1024x600 Interface: LVDS Voltage: 3.3V: 12V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 251.0mm x 145.0mm x 18.3mm Size: 10.1" Active Area: 222.72mm x 125.28mm Touch Screen: RTP
Datasheet
Description
Resolution: 1024x600 Interface: LVDS Voltage: 3.3V: 12V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 251.0mm x 145.0mm x 18.3mm Size: 10.1" Active Area: 222.72mm x 125.28mm Touch Screen: RTP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TFT LCD Monitor Screen tft display 10.1 Inch 1024x600 - LMT101ENMFWD-AAA - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
TFT LCD Monitor Screen tft display 10.1 Inch 1024x600
LMT101ENMFWD-AAA
TFT LCD Monitor Screen tft display 10.1 Inch 1024x600 LMT101ENMFWD-AAA
Resolution: 1024x600 Interface: LVDS Voltage: 3.3V: 12V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 251.0mm x 145.0mm x 18.3mm Size: 10.1" Active Area: 222.72mm x 125.28mm Touch Screen: RTP

Resolution:
1024x600
Interface:
LVDS
Voltage:
3.3V:
12V
Temperature:
-20°C ~ 70°C
Wide Viewing Angle:
No
Outline:
251.0mm x 145.0mm x 18.3mm
Size:
10.1"
Active Area:
222.72mm x 125.28mm
Touch Screen:
RTP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Video Displays
Product Number LMT101ENMFWD-AAA
Product Name TFT LCD Monitor Screen tft display 10.1 Inch 1024x600
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 711497 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types MCU
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
1024x768 TFT LCD with CTP 15
Shenzhen Topway Technology Co., Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types LVDS
View Details
TFT Monitors - High Reliability - AOD201 - GPEG International Ltd.
Specs
Monitor Type LCD Display
View Details