Shenzhen Topway Technology Co., Ltd. 10.4" Smart TFT LCD Module RS232 800x640 HMT104ATA-C

Description
Resolution: 800x600 Interface: RS232 Voltage: 12V/24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 247.8mm x 193.7mm x 19.4mm Size: 10.4" Protocol: Topway Active Area: 211.2mm x 158.4mm Touch Screen: RTP Casing: metal frame
Datasheet
Description
Resolution: 800x600 Interface: RS232 Voltage: 12V/24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 247.8mm x 193.7mm x 19.4mm Size: 10.4" Protocol: Topway Active Area: 211.2mm x 158.4mm Touch Screen: RTP Casing: metal frame
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.4
Shenzhen, China
10.4" Smart TFT LCD Module RS232 800x640
HMT104ATA-C
10.4" Smart TFT LCD Module RS232 800x640 HMT104ATA-C
Resolution: 800x600 Interface: RS232 Voltage: 12V/24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 247.8mm x 193.7mm x 19.4mm Size: 10.4" Protocol: Topway Active Area: 211.2mm x 158.4mm Touch Screen: RTP Casing: metal frame

Resolution:
800x600
Interface:
RS232
Voltage:
12V/24V
Temperature:
-20°C ~ 70°C
Wide Viewing Angle:
No
Outline:
247.8mm x 193.7mm x 19.4mm
Size:
10.4"
Protocol:
Topway
Active Area:
211.2mm x 158.4mm
Touch Screen:
RTP
Casing:
metal frame

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Video Displays
Product Number HMT104ATA-C
Product Name 10.4" Smart TFT LCD Module RS232 800x640
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 351837 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Diagonal Screen Size 2.1 inch (53.34 mm)
View Details
iVu Machine-mountable Remote Display -  - Banner Engineering Corp.
Specs
Monitor Type LCD Display
Color Color
Screen Resolution QVGA (320 x 240)
View Details
Multifunction display for Monitoring analog standard signals - DX2041 - ifm electronic gmbh
Specs
Monitor Type LCD Display
Color Color
Environmental Temperature -4 to 140 F (-20 to 60 C)
View Details