Shenzhen Topway Technology Co., Ltd. TFT LCD Module 1280x800 LVDS All View with CTP 10.1" LMT101DNLFWD-NND

Description
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.
Datasheet
Description
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TFT LCD Module 1280x800 LVDS All View with CTP 10.1
Shenzhen, China
TFT LCD Module 1280x800 LVDS All View with CTP 10.1"
LMT101DNLFWD-NND
TFT LCD Module 1280x800 LVDS All View with CTP 10.1" LMT101DNLFWD-NND
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.

Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Video Displays
Product Number LMT101DNLFWD-NND
Product Name TFT LCD Module 1280x800 LVDS All View with CTP 10.1"
Monitor Type LCD Display
Color Color
Input Types LVDS
Screen Resolution 1280x800
Diagonal Screen Size 10.1 inch (257 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2543615 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
Fiber Instrument Sales, Inc./FIS
Specs
Color Color
Diagonal Screen Size 17 inch (432 mm)
Number of Simultaneous Pictures Displayed 4 #
View Details