Shenzhen Topway Technology Co., Ltd. All View TFT LCD Display LVDS Interface 10.1" LMT101DNLFDW

Description
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.
Datasheet
Description
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
All View TFT LCD Display LVDS Interface 10.1
Shenzhen, China
All View TFT LCD Display LVDS Interface 10.1"
LMT101DNLFDW
All View TFT LCD Display LVDS Interface 10.1" LMT101DNLFDW
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.

Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232, etc.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LMT101DNLFDW
Product Name All View TFT LCD Display LVDS Interface 10.1"
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 217 mm (8.54 inch)
Viewing Area Height 136 mm (5.34 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2256187 - RS Components, Ltd.
Specs
Display Type Graphic Display
Backlight Light Emitting Diode
Viewing Area Width 50.6 mm (1.99 inch)
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
Flat Panel LCD Displays - AM-800480LTMQW-W0H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 77.1 mm (3.04 inch)
View Details
128x96 Graphic Display Module - LM12896FCW - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
View Details