Shenzhen Topway Technology Co., Ltd. 128x96 Graphic Display Module LM12896FCW

Description
Resolution: 128 x 96 Interface: Parallel Voltage: 3.3V Temperature: -40℃~70℃ Outline: 63.8mm x 47.8mm x 9.8mm Display Effects: Black-on-white V. A.: 57.0mm x 34.0mm
Description
Resolution: 128 x 96 Interface: Parallel Voltage: 3.3V Temperature: -40℃~70℃ Outline: 63.8mm x 47.8mm x 9.8mm Display Effects: Black-on-white V. A.: 57.0mm x 34.0mm
Datasheet
Datasheet Summary
Powered by GS/AI

The LM12896FCW is a graphic display module with a resolution of 128 x 96 pixels. It utilizes an FSTN positive transflective LCD display mode, producing dark gray on a light gray background. The module features a white LED backlight and has a viewing angle of 6H. It operates at a voltage of 3.3V and is designed for a temperature range of -40¬8C to 70¬8C. The mechanical dimensions are 63.8 mm x 47.8 mm x 9.8 mm. The display supports multiple interface options, including 8080, 6800, SPI (both 4-line and 3-line), and I2C, making it versatile for various applications. Care should be taken during handling and installation to avoid damage, as the LCD panel is made of glass and is sensitive to static electricity.

Datasheet Summary
Powered by GS/AI

The LM12896FCW is a graphic display module with a resolution of 128 x 96 pixels. It utilizes an FSTN positive transflective LCD display mode, producing dark gray on a light gray background. The module features a white LED backlight and has a viewing angle of 6H. It operates at a voltage of 3.3V and is designed for a temperature range of -40¬8C to 70¬8C. The mechanical dimensions are 63.8 mm x 47.8 mm x 9.8 mm. The display supports multiple interface options, including 8080, 6800, SPI (both 4-line and 3-line), and I2C, making it versatile for various applications. Care should be taken during handling and installation to avoid damage, as the LCD panel is made of glass and is sensitive to static electricity.

Suppliers

Company
Product
Description
Supplier Links
128x96 Graphic Display Module - LM12896FCW - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
128x96 Graphic Display Module
LM12896FCW
128x96 Graphic Display Module LM12896FCW
Resolution: 128 x 96 Interface: Parallel Voltage: 3.3V Temperature: -40℃~70℃ Outline: 63.8mm x 47.8mm x 9.8mm Display Effects: Black-on-white V. A.: 57.0mm x 34.0mm

Resolution: 128 x 96
Interface: Parallel
Voltage: 3.3V
Temperature: -40℃~70℃
Outline: 63.8mm x 47.8mm x 9.8mm
Display Effects: Black-on-white
V. A.: 57.0mm x 34.0mm

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LM12896FCW
Product Name 128x96 Graphic Display Module
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
LCD Mode Positive
Viewing Area Width 57 mm (2.24 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 1711659 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 2
Characters per Line 8
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
Flat Panel LCD Displays - AM-320240NTMQW-00H-B(R) - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 102 mm (4.02 inch)
View Details
High Definition Smart TFT LCD 1366x480 Bar Type - HMT068BTA-C - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details